Visual Sound, Inc. 46-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs LCD4620-2-IT

Description
NEC Display Solutions 46-Inch MultiSync Information Display Series Large Screen LCD Monitor with PC Inputs Your digital signage applications will never look the same. The 46" NEC MultiSync LCD4620 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available
Description
NEC Display Solutions 46-Inch MultiSync Information Display Series Large Screen LCD Monitor with PC Inputs Your digital signage applications will never look the same. The 46" NEC MultiSync LCD4620 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available

Suppliers

Company
Product
Description
Supplier Links
46-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs - LCD4620-2-IT - Visual Sound, Inc.
Broomall, PA, USA
46-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs
LCD4620-2-IT
46-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs LCD4620-2-IT
NEC Display Solutions 46-Inch MultiSync Information Display Series Large Screen LCD Monitor with PC Inputs Your digital signage applications will never look the same. The 46" NEC MultiSync LCD4620 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5). Built-in expansion slot allows for seamless integration of future third-party components High-definition display provides optimal resolution (1366 x 768) for digital signage Display management controls lower energy consumption and save money Rest easy with 3-year limited warranty Optional stand available

NEC Display Solutions

46-Inch MultiSync Information Display Series Large Screen LCD Monitor with PC Inputs

Your digital signage applications will never look the same. The 46" NEC MultiSync LCD4620 available in both AV and IT versions, give your messages and images the "wow factor" they need to reach audiences with maximum impact. In addition to the exclusive Digital Signage Technology Suite, which boasts 20+ advanced features, this display touts an ultra-thin bezel for tiled-wall configurations, a built-in expansion slot that future-proofs it for emerging technologies and HD resolution that turns heads and draws crowds. Ultra-thin bezel design is ideal for video walls (up to 5 x 5).

  • Built-in expansion slot allows for seamless integration of future third-party components
  • High-definition display provides optimal resolution (1366 x 768) for digital signage
  • Display management controls lower energy consumption and save money
  • Rest easy with 3-year limited warranty
  • Optional stand available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD4620-2-IT
Product Name 46-Inch MultiSync® Information Display Series Large Screen LCD Monitor with PC Inputs
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details