General Digital Corporation Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit Combat™

Description
General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides a quick connect with a threaded connector. FEATURES: 6.4" diagonal LCD 640 x 480 (VGA) resolution 600:1 contrast ratio Viewing angles: 80° horizontal; +80°, –60° vertical Sunlight readable LED backlight produces 700+ nits Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes) Video Inputs: VGA (waterproof) DVI-D (waterproof) Composite (BNC - standard 75 ohm with dust cap) Easy mounting design (VESA) MIL-STD-3009 Class Type II NVIS (NVG)-compatible backlight Switchable between day & night mode and NVIS mode Fully dimmable (~1000:1) Antireflective glass overlay protects LCD Environmental performance Storage temperature -30° C ~ 80° C Operating temperature: -20° C ~ 70° C 15,000 feet operating altitude 40,000 feet storage altitude (non-operating) Long lifecycle product OPTIONS: Optical Bonding EMI ITO heater (for colder operating temperatures) Sunlight readable (LED backlight only) XGA resolution TYPICAL APPLICATIONS: Marine Military (NAVY, ARMY) Oil & gas Government
Description
General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides a quick connect with a threaded connector. FEATURES: 6.4" diagonal LCD 640 x 480 (VGA) resolution 600:1 contrast ratio Viewing angles: 80° horizontal; +80°, –60° vertical Sunlight readable LED backlight produces 700+ nits Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes) Video Inputs: VGA (waterproof) DVI-D (waterproof) Composite (BNC - standard 75 ohm with dust cap) Easy mounting design (VESA) MIL-STD-3009 Class Type II NVIS (NVG)-compatible backlight Switchable between day & night mode and NVIS mode Fully dimmable (~1000:1) Antireflective glass overlay protects LCD Environmental performance Storage temperature -30° C ~ 80° C Operating temperature: -20° C ~ 70° C 15,000 feet operating altitude 40,000 feet storage altitude (non-operating) Long lifecycle product OPTIONS: Optical Bonding EMI ITO heater (for colder operating temperatures) Sunlight readable (LED backlight only) XGA resolution TYPICAL APPLICATIONS: Marine Military (NAVY, ARMY) Oil & gas Government

Suppliers

Company
Product
Description
Supplier Links
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit - Combat™ - General Digital Corporation
South Windsor, CT, USA
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit
Combat™
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit Combat™
General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides a quick connect with a threaded connector. FEATURES: 6.4" diagonal LCD 640 x 480 (VGA) resolution 600:1 contrast ratio Viewing angles: 80° horizontal; +80°, –60° vertical Sunlight readable LED backlight produces 700+ nits Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes) Video Inputs: VGA (waterproof) DVI-D (waterproof) Composite (BNC - standard 75 ohm with dust cap) Easy mounting design (VESA) MIL-STD-3009 Class Type II NVIS (NVG)-compatible backlight Switchable between day & night mode and NVIS mode Fully dimmable (~1000:1) Antireflective glass overlay protects LCD Environmental performance Storage temperature -30° C ~ 80° C Operating temperature: -20° C ~ 70° C 15,000 feet operating altitude 40,000 feet storage altitude (non-operating) Long lifecycle product OPTIONS: Optical Bonding EMI ITO heater (for colder operating temperatures) Sunlight readable (LED backlight only) XGA resolution TYPICAL APPLICATIONS: Marine Military (NAVY, ARMY) Oil & gas Government

General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground Station application. This monitor is designed to withstand extreme outdoor environments and high ambient light while installed in a mobile transit case. All of the inputs are waterproof except for the composite input, which has a dust cap to keep moisture, sand, and dust from entering. The composite video connector (BNC) is an optional feature that provides a quick connect with a threaded connector.

FEATURES:

  • 6.4" diagonal LCD
    • 640 x 480 (VGA) resolution
    • 600:1 contrast ratio
    • Viewing angles: 80° horizontal; +80°, –60° vertical
  • Sunlight readable LED backlight produces 700+ nits
  • Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes)
    • Video Inputs:
      • VGA (waterproof)
      • DVI-D (waterproof)
      • Composite (BNC - standard 75 ohm with dust cap)
    • Easy mounting design (VESA)
  • MIL-STD-3009 Class Type II NVIS (NVG)-compatible backlight
  • Switchable between day & night mode and NVIS mode
  • Fully dimmable (~1000:1)
  • Antireflective glass overlay protects LCD
  • Environmental performance
    • Storage temperature -30° C ~ 80° C
    • Operating temperature: -20° C ~ 70° C
    • 15,000 feet operating altitude
    • 40,000 feet storage altitude (non-operating)
  • Long lifecycle product

OPTIONS:

  • Optical Bonding
  • EMI
  • ITO heater (for colder operating temperatures)
  • Sunlight readable (LED backlight only)
  • XGA resolution

TYPICAL APPLICATIONS:

  • Marine
  • Military (NAVY, ARMY)
  • Oil & gas
  • Government
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number Combat™
Product Name Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit
Monitor Type LCD Display
Color Color
Input Types Component; Composite; DVI; RGB; S-Video
Screen Resolution 1680 x 1050
Video Format PAL; NTSC; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Rugged, Flat Panel LCD Touch Screen Terminal - VuePoint III™ - General Digital Corporation
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Monochrome
View Details
Lenovo LI2364d 23
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA
View Details