Visual Sound, Inc. 30-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty LCD3090W-BK-SV

Description
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective with the 30" (29.8" VIS) NEC MultiSync LCD3090WQXi, a widescreen display featuring the SpectraViewII Color Calibration Solution. This kit combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. With its multitude of leading-edge capabilities, combined with groundbreaking design, this display could easily be considered the most intelligent visual displays solution to date. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 97% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor
Description
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective with the 30" (29.8" VIS) NEC MultiSync LCD3090WQXi, a widescreen display featuring the SpectraViewII Color Calibration Solution. This kit combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. With its multitude of leading-edge capabilities, combined with groundbreaking design, this display could easily be considered the most intelligent visual displays solution to date. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 97% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
30-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty
LCD3090W-BK-SV
30-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty LCD3090W-BK-SV
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective with the 30" (29.8" VIS) NEC MultiSync LCD3090WQXi, a widescreen display featuring the SpectraViewII Color Calibration Solution. This kit combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. With its multitude of leading-edge capabilities, combined with groundbreaking design, this display could easily be considered the most intelligent visual displays solution to date. SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 97% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor

NEC Display Solutions

Tackle even your most demanding color-critical applications from a wide perspective with the 30" (29.8" VIS) NEC MultiSync LCD3090WQXi, a widescreen display featuring the SpectraViewII Color Calibration Solution. This kit combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. With its multitude of leading-edge capabilities, combined with groundbreaking design, this display could easily be considered the most intelligent visual displays solution to date.

  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • Achieves 97% coverage of the Adobe RGB color space
  • With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display
  • ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen
  • IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels
  • Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
  • High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD3090W-BK-SV
Product Name 30-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details