Visual Sound, Inc. 24-Inch LCD SpectraView Series LCD Monitor with SpectraView II bundle, Black Bezel / Black Cabinet LCD2490WUXiBKSV

Description
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective. Tackle even your most demanding color-critical applications from a wide perspective. With its wide-format design (16:10 aspect ratio), the 24" (24.1" VIS) NEC MultiSync LCD2490WUXi provides roughly the same work area as two smaller sized displays, allowing you to simultaneously view multiple/side-by-sid e application windows. This model features the SpectraViewII™ Color Calibration Solution, which combines a color measurement sensor with sophisticated software. The result is a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. With its multitude of leading-edge capabilities, combined with groundbreaking design, this monitor could easily be considered the most intelligent visual display solution to date. SpectraViewII™ Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 75% Adobe RGB and 71% NTSC coverage X-Light Pro™ technology maintains a consistent light output for the useful life of the display as well as correcting for short-term fluctuations. ColorComp™ reduces uniformity imperfections by compensating for differences in color and luminance across the screen area. Internal 12-bit Look Up Tables (LUTs) allows the display of 16.7 million colors out of a palette of 69 billion, thus providing for more points of shading between white and black and virtual elimination of color banding and posterization effects In-plane switching (IPS) type LCD module boasts the best possible color and grayscale accuracy and minimal gamma (brightness tone) shift at off angles, making these LCDs more suitable for demanding, color-critical applications Ambix3™ technology provides the widest range of computer video compatibility between analog and digital systems, and enables you to switch between three inputs AmbiBright™ automatically adjusts the screen brightness depending on the ambient lighting conditions Real-time clock allows for 24/7 power management scheduling and monitor sleep/wake management, improving energy savings and extending display life OSD lockout gives users the ability to lock out all functions, including power, thereby limiting non-users from adjusting preset adjustments XtraView+™ technology provides for the widest viewing angles available (up to 178°) with minimal off-angle color shift Advanced No Touch Auto Adjust™ provides optimal image settings upon initial power-on and closed signal changes (includes a user-selectable mode in the Advanced OSD™) TileMatrix™ and TileComp™ allow you to build virtually seamless video walls of various configurations (horizontal or vertical) through the Advanced OSD Rapid Response™ technology with Rapid Motion™ and overdrive provides smooth, undistorted rendering of fast-moving video Redesigned bezel controls increase simplicity and ease of use, displaying on-screen functions alongside the appropriate buttons Four-way ergonomic stand boasts pivot, swivel, tilt and height-adjustment up to 150mm to maximize your viewing comfort Ultra-thin black bezel provides a neutral color surround to minimize unwanted peripheral influence when used for color-critical viewing.
Description
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective. Tackle even your most demanding color-critical applications from a wide perspective. With its wide-format design (16:10 aspect ratio), the 24" (24.1" VIS) NEC MultiSync LCD2490WUXi provides roughly the same work area as two smaller sized displays, allowing you to simultaneously view multiple/side-by-sid e application windows. This model features the SpectraViewII™ Color Calibration Solution, which combines a color measurement sensor with sophisticated software. The result is a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. With its multitude of leading-edge capabilities, combined with groundbreaking design, this monitor could easily be considered the most intelligent visual display solution to date. SpectraViewII™ Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 75% Adobe RGB and 71% NTSC coverage X-Light Pro™ technology maintains a consistent light output for the useful life of the display as well as correcting for short-term fluctuations. ColorComp™ reduces uniformity imperfections by compensating for differences in color and luminance across the screen area. Internal 12-bit Look Up Tables (LUTs) allows the display of 16.7 million colors out of a palette of 69 billion, thus providing for more points of shading between white and black and virtual elimination of color banding and posterization effects In-plane switching (IPS) type LCD module boasts the best possible color and grayscale accuracy and minimal gamma (brightness tone) shift at off angles, making these LCDs more suitable for demanding, color-critical applications Ambix3™ technology provides the widest range of computer video compatibility between analog and digital systems, and enables you to switch between three inputs AmbiBright™ automatically adjusts the screen brightness depending on the ambient lighting conditions Real-time clock allows for 24/7 power management scheduling and monitor sleep/wake management, improving energy savings and extending display life OSD lockout gives users the ability to lock out all functions, including power, thereby limiting non-users from adjusting preset adjustments XtraView+™ technology provides for the widest viewing angles available (up to 178°) with minimal off-angle color shift Advanced No Touch Auto Adjust™ provides optimal image settings upon initial power-on and closed signal changes (includes a user-selectable mode in the Advanced OSD™) TileMatrix™ and TileComp™ allow you to build virtually seamless video walls of various configurations (horizontal or vertical) through the Advanced OSD Rapid Response™ technology with Rapid Motion™ and overdrive provides smooth, undistorted rendering of fast-moving video Redesigned bezel controls increase simplicity and ease of use, displaying on-screen functions alongside the appropriate buttons Four-way ergonomic stand boasts pivot, swivel, tilt and height-adjustment up to 150mm to maximize your viewing comfort Ultra-thin black bezel provides a neutral color surround to minimize unwanted peripheral influence when used for color-critical viewing.

Suppliers

Company
Product
Description
Supplier Links
24-Inch LCD SpectraView Series LCD Monitor with SpectraView II bundle, Black Bezel / Black Cabinet - LCD2490WUXiBKSV - Visual Sound, Inc.
Broomall, PA, USA
24-Inch LCD SpectraView Series LCD Monitor with SpectraView II bundle, Black Bezel / Black Cabinet
LCD2490WUXiBKSV
24-Inch LCD SpectraView Series LCD Monitor with SpectraView II bundle, Black Bezel / Black Cabinet LCD2490WUXiBKSV
NEC Display Solutions Tackle even your most demanding color-critical applications from a wide perspective. Tackle even your most demanding color-critical applications from a wide perspective. With its wide-format design (16:10 aspect ratio), the 24" (24.1" VIS) NEC MultiSync LCD2490WUXi provides roughly the same work area as two smaller sized displays, allowing you to simultaneously view multiple/side-by-sid e application windows. This model features the SpectraViewII™ Color Calibration Solution, which combines a color measurement sensor with sophisticated software. The result is a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. With its multitude of leading-edge capabilities, combined with groundbreaking design, this monitor could easily be considered the most intelligent visual display solution to date. SpectraViewII™ Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance Achieves 75% Adobe RGB and 71% NTSC coverage X-Light Pro™ technology maintains a consistent light output for the useful life of the display as well as correcting for short-term fluctuations. ColorComp™ reduces uniformity imperfections by compensating for differences in color and luminance across the screen area. Internal 12-bit Look Up Tables (LUTs) allows the display of 16.7 million colors out of a palette of 69 billion, thus providing for more points of shading between white and black and virtual elimination of color banding and posterization effects In-plane switching (IPS) type LCD module boasts the best possible color and grayscale accuracy and minimal gamma (brightness tone) shift at off angles, making these LCDs more suitable for demanding, color-critical applications Ambix3™ technology provides the widest range of computer video compatibility between analog and digital systems, and enables you to switch between three inputs AmbiBright™ automatically adjusts the screen brightness depending on the ambient lighting conditions Real-time clock allows for 24/7 power management scheduling and monitor sleep/wake management, improving energy savings and extending display life OSD lockout gives users the ability to lock out all functions, including power, thereby limiting non-users from adjusting preset adjustments XtraView+™ technology provides for the widest viewing angles available (up to 178°) with minimal off-angle color shift Advanced No Touch Auto Adjust™ provides optimal image settings upon initial power-on and closed signal changes (includes a user-selectable mode in the Advanced OSD™) TileMatrix™ and TileComp™ allow you to build virtually seamless video walls of various configurations (horizontal or vertical) through the Advanced OSD Rapid Response™ technology with Rapid Motion™ and overdrive provides smooth, undistorted rendering of fast-moving video Redesigned bezel controls increase simplicity and ease of use, displaying on-screen functions alongside the appropriate buttons Four-way ergonomic stand boasts pivot, swivel, tilt and height-adjustment up to 150mm to maximize your viewing comfort Ultra-thin black bezel provides a neutral color surround to minimize unwanted peripheral influence when used for color-critical viewing.

NEC Display Solutions

Tackle even your most demanding color-critical applications from a wide perspective. Tackle even your most demanding color-critical applications from a wide perspective. With its wide-format design (16:10 aspect ratio), the 24" (24.1" VIS) NEC MultiSync LCD2490WUXi provides roughly the same work area as two smaller sized displays, allowing you to simultaneously view multiple/side-by-side application windows. This model features the SpectraViewII™ Color Calibration Solution, which combines a color measurement sensor with sophisticated software. The result is a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. With its multitude of leading-edge capabilities, combined with groundbreaking design, this monitor could easily be considered the most intelligent visual display solution to date.

  • SpectraViewII™ Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • Achieves 75% Adobe RGB and 71% NTSC coverage
  • X-Light Pro™ technology maintains a consistent light output for the useful life of the display as well as correcting for short-term fluctuations.
  • ColorComp™ reduces uniformity imperfections by compensating for differences in color and luminance across the screen area.
  • Internal 12-bit Look Up Tables (LUTs) allows the display of 16.7 million colors out of a palette of 69 billion, thus providing for more points of shading between white and black and virtual elimination of color banding and posterization effects
  • In-plane switching (IPS) type LCD module boasts the best possible color and grayscale accuracy and minimal gamma (brightness tone) shift at off angles, making these LCDs more suitable for demanding, color-critical applications
  • Ambix3™ technology provides the widest range of computer video compatibility between analog and digital systems, and enables you to switch between three inputs
  • AmbiBright™ automatically adjusts the screen brightness depending on the ambient lighting conditions
  • Real-time clock allows for 24/7 power management scheduling and monitor sleep/wake management, improving energy savings and extending display life
  • OSD lockout gives users the ability to lock out all functions, including power, thereby limiting non-users from adjusting preset adjustments
  • XtraView+™ technology provides for the widest viewing angles available (up to 178°) with minimal off-angle color shift
  • Advanced No Touch Auto Adjust™ provides optimal image settings upon initial power-on and closed signal changes (includes a user-selectable mode in the Advanced OSD™)
  • TileMatrix™ and TileComp™ allow you to build virtually seamless video walls of various configurations (horizontal or vertical) through the Advanced OSD
  • Rapid Response™ technology with Rapid Motion™ and overdrive provides smooth, undistorted rendering of fast-moving video
  • Redesigned bezel controls increase simplicity and ease of use, displaying on-screen functions alongside the appropriate buttons
  • Four-way ergonomic stand boasts pivot, swivel, tilt and height-adjustment up to 150mm to maximize your viewing comfort
  • Ultra-thin black bezel provides a neutral color surround to minimize unwanted peripheral influence when used for color-critical viewing.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2490WUXiBKSV
Product Name 24-Inch LCD SpectraView Series LCD Monitor with SpectraView II bundle, Black Bezel / Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
17
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details