Visual Sound, Inc. 22-Inch Widescreen LCD Monitor, Black Cabinet LCD22WV-BK

Description
NEC Display Solutions Your productivity and value will soar with the 22" NEC LCD22WV, a widescreen flat-screen display. This desktop model's wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to simultaneously work in multiple/side-by-sid e application windows. This feature, along with many other advancements, makes this display ideal for corporate users, small-to-medium-size d businesses and system builders looking to equip themselves with the latest in display technology without breaking their budgets. Exceptional screen performance provides a more comfortable and productive visual experience with crisp, sharp and accurate text and images Wide-format screen provides a work area significantly larger than standard aspect ratio screens, thereby increasing productivity Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership Windows Vista certification maximizes the monitor's resolution capabilities
Description
NEC Display Solutions Your productivity and value will soar with the 22" NEC LCD22WV, a widescreen flat-screen display. This desktop model's wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to simultaneously work in multiple/side-by-sid e application windows. This feature, along with many other advancements, makes this display ideal for corporate users, small-to-medium-size d businesses and system builders looking to equip themselves with the latest in display technology without breaking their budgets. Exceptional screen performance provides a more comfortable and productive visual experience with crisp, sharp and accurate text and images Wide-format screen provides a work area significantly larger than standard aspect ratio screens, thereby increasing productivity Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership Windows Vista certification maximizes the monitor's resolution capabilities

Suppliers

Company
Product
Description
Supplier Links
22-Inch Widescreen LCD Monitor, Black Cabinet - LCD22WV-BK - Visual Sound, Inc.
Broomall, PA, USA
22-Inch Widescreen LCD Monitor, Black Cabinet
LCD22WV-BK
22-Inch Widescreen LCD Monitor, Black Cabinet LCD22WV-BK
NEC Display Solutions Your productivity and value will soar with the 22" NEC LCD22WV, a widescreen flat-screen display. This desktop model's wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to simultaneously work in multiple/side-by-sid e application windows. This feature, along with many other advancements, makes this display ideal for corporate users, small-to-medium-size d businesses and system builders looking to equip themselves with the latest in display technology without breaking their budgets. Exceptional screen performance provides a more comfortable and productive visual experience with crisp, sharp and accurate text and images Wide-format screen provides a work area significantly larger than standard aspect ratio screens, thereby increasing productivity Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership Windows Vista certification maximizes the monitor's resolution capabilities

NEC Display Solutions

Your productivity and value will soar with the 22" NEC LCD22WV, a widescreen flat-screen display. This desktop model's wide-format screen provides a work area significantly larger than standard aspect ratio screens, allowing you to simultaneously work in multiple/side-by-side application windows. This feature, along with many other advancements, makes this display ideal for corporate users, small-to-medium-sized businesses and system builders looking to equip themselves with the latest in display technology without breaking their budgets.

  • Exceptional screen performance provides a more comfortable and productive visual experience with crisp, sharp and accurate text and images
  • Wide-format screen provides a work area significantly larger than standard aspect ratio screens, thereby increasing productivity
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • NaViSet™ software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard
  • Energy Star 4.0 compliance/low power consumption reduces electrical costs and lowers total cost of ownership
  • Windows Vista certification maximizes the monitor's resolution capabilities
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD22WV-BK
Product Name 22-Inch Widescreen LCD Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details