Daisy Data Displays, Inc. Hazardous Area Monitor 2520KP Series

Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
Description
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Monitor - 2520KP Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Monitor
2520KP Series
Hazardous Area Monitor 2520KP Series
Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments

Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window and integrated industrial 28-key keypad. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs.

  • FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • NEMA 4X Stainless Steel Enclosure
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Impact Resistant Polycarbonate Viewing Window
  • Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2520KP Series
Product Name Hazardous Area Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Waterproof LCD-PC - Model SDC170 - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details