Visual Sound, Inc. 21-Inch MultiSync® 80 Series WideGamut LED Monitor, Black Cabinet LCD2180WG-LED-BK

Description
NEC Display Solutions The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel LED monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. Wide color gamut Variable whitepoint system backlight Built-in color feedback system 10-bit internal look-up tables (LUTs) Built-in feedback XtraView+TM technology Environmentally friendly and RoHS compliant Passive cooling system Dual DVI connectivity Designed for future compatibility Ultra-thin frame Power Off Timer Detachable Head/Base Arm/Wall Mountable
Description
NEC Display Solutions The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel LED monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. Wide color gamut Variable whitepoint system backlight Built-in color feedback system 10-bit internal look-up tables (LUTs) Built-in feedback XtraView+TM technology Environmentally friendly and RoHS compliant Passive cooling system Dual DVI connectivity Designed for future compatibility Ultra-thin frame Power Off Timer Detachable Head/Base Arm/Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
21-Inch MultiSync® 80 Series WideGamut LED Monitor, Black Cabinet - LCD2180WG-LED-BK - Visual Sound, Inc.
Broomall, PA, USA
21-Inch MultiSync® 80 Series WideGamut LED Monitor, Black Cabinet
LCD2180WG-LED-BK
21-Inch MultiSync® 80 Series WideGamut LED Monitor, Black Cabinet LCD2180WG-LED-BK
NEC Display Solutions The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel LED monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience. Wide color gamut Variable whitepoint system backlight Built-in color feedback system 10-bit internal look-up tables (LUTs) Built-in feedback XtraView+TM technology Environmentally friendly and RoHS compliant Passive cooling system Dual DVI connectivity Designed for future compatibility Ultra-thin frame Power Off Timer Detachable Head/Base Arm/Wall Mountable

NEC Display Solutions

The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel LED monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience.

The high-performance 21-inch NEC MultiSync® LCD2180WG-LED, a flat-panel monitor that boasts a multitude of advanced technologies, delivers the ultimate visual experience to your graphics experience.

  • Wide color gamut
  • Variable whitepoint system backlight
  • Built-in color feedback system
  • 10-bit internal look-up tables (LUTs)
  • Built-in feedback
  • XtraView+TM technology
  • Environmentally friendly and RoHS compliant
  • Passive cooling system
  • Dual DVI connectivity
  • Designed for future compatibility
  • Ultra-thin frame
  • Power Off Timer
  • Detachable Head/Base
  • Arm/Wall Mountable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2180WG-LED-BK
Product Name 21-Inch MultiSync® 80 Series WideGamut LED Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
7
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details