NEC Display Solutions
The 20-inch NEC MultiSync® LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB.
ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen
12-bit look up table creates finer gray gradiation and allows crisp clear images
Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them
Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation
OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user
Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors
Ultra-Wide Viewing Angles are perfect for multiple observers from many positions
Advanced NTAA(No-Touch-Auto-A
djust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device
NEC Display Solutions
The 20-inch NEC MultiSync® LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB.
- ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen
- 12-bit look up table creates finer gray gradiation and allows crisp clear images
- Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them
- Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation
- OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user
- Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors
- Ultra-Wide Viewing Angles are perfect for multiple observers from many positions
- Advanced NTAA(No-Touch-Auto-Adjust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device