Visual Sound, Inc. Ceiling LSP 9/6W, IPx4 Water Protected LBC 3951/11

Description
Bosch Conferencing and Public Address Systems The LBC 3951/11-US is a compact, 6 W loudspeaker with a perforated metal grille. It has excellent audio performance and is easy to install with its integral mounting clips. The loudspeaker is IPx4 water protected from the front so it can be installed in humid environments. Compact yet powerful Very wide coverage angle Modern unobtrusive styling Installation friendly Waterproof cone Complies with international installation and safety Regulations
Description
Bosch Conferencing and Public Address Systems The LBC 3951/11-US is a compact, 6 W loudspeaker with a perforated metal grille. It has excellent audio performance and is easy to install with its integral mounting clips. The loudspeaker is IPx4 water protected from the front so it can be installed in humid environments. Compact yet powerful Very wide coverage angle Modern unobtrusive styling Installation friendly Waterproof cone Complies with international installation and safety Regulations

Suppliers

Company
Product
Description
Supplier Links
Ceiling LSP 9/6W, IPx4 Water Protected - LBC 3951/11 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling LSP 9/6W, IPx4 Water Protected
LBC 3951/11
Ceiling LSP 9/6W, IPx4 Water Protected LBC 3951/11
Bosch Conferencing and Public Address Systems The LBC 3951/11-US is a compact, 6 W loudspeaker with a perforated metal grille. It has excellent audio performance and is easy to install with its integral mounting clips. The loudspeaker is IPx4 water protected from the front so it can be installed in humid environments. Compact yet powerful Very wide coverage angle Modern unobtrusive styling Installation friendly Waterproof cone Complies with international installation and safety Regulations

Bosch Conferencing and Public Address Systems

The LBC 3951/11-US is a compact, 6 W loudspeaker with a perforated metal grille. It has excellent audio performance and is easy to install with its integral mounting clips. The loudspeaker is IPx4 water protected from the front so it can be installed in humid environments.

  • Compact yet powerful
  • Very wide coverage angle
  • Modern unobtrusive styling
  • Installation friendly
  • Waterproof cone
  • Complies with international installation and safety Regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBC 3951/11
Product Name Ceiling LSP 9/6W, IPx4 Water Protected
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 87.4 dB
Resonance Frequency 42 Hz
View Details
2 suppliers
Enclosed Tower Coaxial Speaker System, Gloss Black, Sport Grilles (100 W, 4 Ω) - M770-ETX-SG-TB - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details