Visual Sound, Inc. Intellivox 1b Active Line Array Loudspeaker LBC 3251/00

Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance
Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Intellivox 1b Active Line Array Loudspeaker
LBC 3251/00
Intellivox 1b Active Line Array Loudspeaker LBC 3251/00
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Bosch Conferencing and Public Address Systems

The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ...

  • Active Loudspeakers
  • Variable Elevation Angle
  • Variable Vertical Opening Angle
  • Focus Distance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBC 3251/00
Product Name Intellivox 1b Active Line Array Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1202-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 780 Hz
Weight 1.36 g (0.05 oz)
View Details