Visual Sound, Inc. Optical Network Cables LBB 4416 Series

Description
Bosch Conferencing and Public Address Systems This is a special cable with 2 plastic fibers for data and audio communication and 2 copper cores for the power supply. The cable is supplied with the network connectors fitted. This cable can be used to connect the CCU to audio expanders. The network cables are supplied in different lengths. The extension (/xx) on the type number indicates the length of the cable.
Description
Bosch Conferencing and Public Address Systems This is a special cable with 2 plastic fibers for data and audio communication and 2 copper cores for the power supply. The cable is supplied with the network connectors fitted. This cable can be used to connect the CCU to audio expanders. The network cables are supplied in different lengths. The extension (/xx) on the type number indicates the length of the cable.

Suppliers

Company
Product
Description
Supplier Links
Optical Network Cables - LBB 4416 Series - Visual Sound, Inc.
Broomall, PA, USA
Optical Network Cables
LBB 4416 Series
Optical Network Cables LBB 4416 Series
Bosch Conferencing and Public Address Systems This is a special cable with 2 plastic fibers for data and audio communication and 2 copper cores for the power supply. The cable is supplied with the network connectors fitted. This cable can be used to connect the CCU to audio expanders. The network cables are supplied in different lengths. The extension (/xx) on the type number indicates the length of the cable.

Bosch Conferencing and Public Address Systems

This is a special cable with 2 plastic fibers for data and audio communication and 2 copper cores for the power supply. The cable is supplied with the network connectors fitted. This cable can be used to connect the CCU to audio expanders. The network cables are supplied in different lengths. The extension (/xx) on the type number indicates the length of the cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LBB 4416 Series
Product Name Optical Network Cables
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details