Visual Sound, Inc. 6W Cabinet Loudspeaker + Volume Control LB1-UW06V-x

Description
Bosch Conferencing and Public Address Systems Cabinet Loudspeaker + Volume Control Available Models Include: LB1-UW06V-D-US 6W Cabinet Loudspeaker + Volume Control, Black LB1-UW06V-L-US 6W Cabinet Loudspeaker + Volume Control, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations
Description
Bosch Conferencing and Public Address Systems Cabinet Loudspeaker + Volume Control Available Models Include: LB1-UW06V-D-US 6W Cabinet Loudspeaker + Volume Control, Black LB1-UW06V-L-US 6W Cabinet Loudspeaker + Volume Control, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations

Suppliers

Company
Product
Description
Supplier Links
6W Cabinet Loudspeaker + Volume Control - LB1-UW06V-x - Visual Sound, Inc.
Broomall, PA, USA
6W Cabinet Loudspeaker + Volume Control
LB1-UW06V-x
6W Cabinet Loudspeaker + Volume Control LB1-UW06V-x
Bosch Conferencing and Public Address Systems Cabinet Loudspeaker + Volume Control Available Models Include: LB1-UW06V-D-US 6W Cabinet Loudspeaker + Volume Control, Black LB1-UW06V-L-US 6W Cabinet Loudspeaker + Volume Control, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction With or without integral volume control Complies with international installation and safety regulations

Bosch Conferencing and Public Address Systems

Cabinet Loudspeaker + Volume Control
Available Models Include:
LB1-UW06V-D-US 6W Cabinet Loudspeaker + Volume Control, Black
LB1-UW06V-L-US 6W Cabinet Loudspeaker + Volume Control, White

  • Excellent speech intelligibility and music reproduction
  • Available in black or white
  • MDF construction
  • With or without integral volume control
  • Complies with international installation and safety regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-UW06V-x
Product Name 6W Cabinet Loudspeaker + Volume Control
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 423-1224-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.31 g (0.01 oz)
View Details
2 suppliers