Visual Sound, Inc. Dual use main/monitor 2-way full-range system LA215

Description
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system. 15-in. LF/2-in. exit HF on 90° conical Wave Guide Plate™. Integrated flytrack suspension points and pole mount cup Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 15-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.
Description
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system. 15-in. LF/2-in. exit HF on 90° conical Wave Guide Plate™. Integrated flytrack suspension points and pole mount cup Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 15-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

Suppliers

Company
Product
Description
Supplier Links
Dual use main/monitor 2-way full-range system - LA215 - Visual Sound, Inc.
Broomall, PA, USA
Dual use main/monitor 2-way full-range system
LA215
Dual use main/monitor 2-way full-range system LA215
EAW - Eastern Acoustic Works, Inc. Dual use main/monitor 2-way system. 15-in. LF/2-in. exit HF on 90° conical Wave Guide Plate™. Integrated flytrack suspension points and pole mount cup Internal passive crossover/filter network. For portable use or permanent installation. A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 15-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

EAW - Eastern Acoustic Works, Inc.

Dual use main/monitor 2-way system. 15-in. LF/2-in. exit HF on 90° conical Wave Guide Plate™. Integrated flytrack suspension points and pole mount cup Internal passive crossover/filter network. For portable use or permanent installation.

A 2-way full range system (passive LF/HF crossover) in a vented dual purpose (main/stage monitor) enclosure. Includes a 15-inch woofer and a 2-inch exit/3-inch voice coil compression driver on a Wave Guide Plate™.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA215
Product Name Dual use main/monitor 2-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details