Visual Sound, Inc. KW Series Active Loudspeakers KW153

Description
QSC Audio Products, Inc. Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbr... Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbreaking electronic attributes of our popular K Series while at the same time designing a product that is both smaller and significantly lighter than previous wood enclosure models. High Output: Like K Series, each of the four KW Series models features a QSC designed, 1000 watt (2 x 500 W continuous) Class D power module. And continuing in the K Series tradition, every model is fitted with the identical high-output 1.75" HF device (full-range models) and woofers of the same high quality design, regardless of speaker size. Defined Coverage Area: Directivity Matched Transition (DMT™) provides for matched LF and HF coverage across the entire listening area, eliminating unnatural "dead" or "hot" frequency zones K Series performance in a lightweight, birch design 1000 watt Class D power modules in all models (2 x 500 W continuous) Extensive DSP featuring DEEP™ and Intrinsic Correction™ enhances system performance DMT™ (Directivity Matched Transition) ensures uniform coverage across the entire sound field Rugged, texture-painted birch enclosures Four-position Mic/Line gain (full-range models) Tour-grade 16 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ on KW122 and KW152, standard (non-tilt) pole socket on KW153 M10 rigging points for suspended installation (full-range models) KW122 also functions as stage monitor
Description
QSC Audio Products, Inc. Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbr... Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbreaking electronic attributes of our popular K Series while at the same time designing a product that is both smaller and significantly lighter than previous wood enclosure models. High Output: Like K Series, each of the four KW Series models features a QSC designed, 1000 watt (2 x 500 W continuous) Class D power module. And continuing in the K Series tradition, every model is fitted with the identical high-output 1.75" HF device (full-range models) and woofers of the same high quality design, regardless of speaker size. Defined Coverage Area: Directivity Matched Transition (DMT™) provides for matched LF and HF coverage across the entire listening area, eliminating unnatural "dead" or "hot" frequency zones K Series performance in a lightweight, birch design 1000 watt Class D power modules in all models (2 x 500 W continuous) Extensive DSP featuring DEEP™ and Intrinsic Correction™ enhances system performance DMT™ (Directivity Matched Transition) ensures uniform coverage across the entire sound field Rugged, texture-painted birch enclosures Four-position Mic/Line gain (full-range models) Tour-grade 16 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ on KW122 and KW152, standard (non-tilt) pole socket on KW153 M10 rigging points for suspended installation (full-range models) KW122 also functions as stage monitor

Suppliers

Company
Product
Description
Supplier Links
KW Series Active Loudspeakers - KW153 - Visual Sound, Inc.
Broomall, PA, USA
KW Series Active Loudspeakers
KW153
KW Series Active Loudspeakers KW153
QSC Audio Products, Inc. Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbr... Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbreaking electronic attributes of our popular K Series while at the same time designing a product that is both smaller and significantly lighter than previous wood enclosure models. High Output: Like K Series, each of the four KW Series models features a QSC designed, 1000 watt (2 x 500 W continuous) Class D power module. And continuing in the K Series tradition, every model is fitted with the identical high-output 1.75" HF device (full-range models) and woofers of the same high quality design, regardless of speaker size. Defined Coverage Area: Directivity Matched Transition (DMT™) provides for matched LF and HF coverage across the entire listening area, eliminating unnatural "dead" or "hot" frequency zones K Series performance in a lightweight, birch design 1000 watt Class D power modules in all models (2 x 500 W continuous) Extensive DSP featuring DEEP™ and Intrinsic Correction™ enhances system performance DMT™ (Directivity Matched Transition) ensures uniform coverage across the entire sound field Rugged, texture-painted birch enclosures Four-position Mic/Line gain (full-range models) Tour-grade 16 gauge steel grilles Comfortable ergonomic handles 35 mm pole sockets with Tilt-Direct™ on KW122 and KW152, standard (non-tilt) pole socket on KW153 M10 rigging points for suspended installation (full-range models) KW122 also functions as stage monitor

QSC Audio Products, Inc.

Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbr...

Building on the success of our K Series, the KW Series represents the next evolutionary step in wood enclosure loudspeakers. Our system engineers have created the KW Series to feature all the groundbreaking electronic attributes of our popular K Series while at the same time designing a product that is both smaller and significantly lighter than previous wood enclosure models. High Output: Like K Series, each of the four KW Series models features a QSC designed, 1000 watt (2 x 500 W continuous) Class D power module. And continuing in the K Series tradition, every model is fitted with the identical high-output 1.75" HF device (full-range models) and woofers of the same high quality design, regardless of speaker size. Defined Coverage Area: Directivity Matched Transition (DMT™) provides for matched LF and HF coverage across the entire listening area, eliminating unnatural "dead" or "hot" frequency zones

  • K Series performance in a lightweight, birch design
  • 1000 watt Class D power modules in all models (2 x 500 W continuous)
  • Extensive DSP featuring DEEP™ and Intrinsic Correction™ enhances system performance
  • DMT™ (Directivity Matched Transition) ensures uniform coverage across the entire sound field
  • Rugged, texture-painted birch enclosures
  • Four-position Mic/Line gain (full-range models)
  • Tour-grade 16 gauge steel grilles
  • Comfortable ergonomic handles
  • 35 mm pole sockets with Tilt-Direct™ on KW122 and KW152, standard (non-tilt) pole socket on KW153
  • M10 rigging points for suspended installation (full-range models)
  • KW122 also functions as stage monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KW153
Product Name KW Series Active Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - FSL-1020R02-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 68 Hz
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details