Visual Sound, Inc. Dual-Pattern Instrument Microphone (Includes two KSM141, two foam windscreens, A27M Stereo Microphone Adapter, carry case) KSM141/SL STEREO

Description
Shure Incorporated The KSM141 is a dual-pattern end-addressed condenser microphone with a rotating collar, allowing easy switching between a consistent cardioid or true omnidirectional polar pattern for smooth and extremely focused sound reproduction. Designed for studio use, yet rugged enough for live applications, the KSM141 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. A mechanical polar pattern switch for highly consistent cardioid and true omnidirectional polar patterns. Provides flexibility in a wide variety of recording applications Ultra-thin, 2.5 micron, 24 karat gold-layered, low mass Mylar® diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter to reduce background noise and counteract proximity effect Performance Characteristics Extended frequency response Low self-noise Exceptional reproduction of low-frequency sounds Can withstand high sound pressure levels (SPL) High output level No crossover distortion Uniform polar response Superior common mode rejection and suppression of radio frequency interference Applications Some typical applications for the KSM141 are listed below. Microphone use, however, is a matter of personal taste. The KSM141 may be used for a variety of applications other than those listed. Acoustic instruments -- such as piano, guitar, drums, percussion, strings Wind instruments -- brass and woodwind Low frequency instruments -- such as double bass, electric bass, kick drum Overhead miking -- drums or percussion Ensembles -- choral or orchestral Room ambiance pick-up -- guitar amplifier or drums Both the acoustic environment and microphone placement strongly affect the sound obtained from miking a source. You may need to experiment with microphone placement and room treatments to achieve the best overall sound for each application.
Description
Shure Incorporated The KSM141 is a dual-pattern end-addressed condenser microphone with a rotating collar, allowing easy switching between a consistent cardioid or true omnidirectional polar pattern for smooth and extremely focused sound reproduction. Designed for studio use, yet rugged enough for live applications, the KSM141 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. A mechanical polar pattern switch for highly consistent cardioid and true omnidirectional polar patterns. Provides flexibility in a wide variety of recording applications Ultra-thin, 2.5 micron, 24 karat gold-layered, low mass Mylar® diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter to reduce background noise and counteract proximity effect Performance Characteristics Extended frequency response Low self-noise Exceptional reproduction of low-frequency sounds Can withstand high sound pressure levels (SPL) High output level No crossover distortion Uniform polar response Superior common mode rejection and suppression of radio frequency interference Applications Some typical applications for the KSM141 are listed below. Microphone use, however, is a matter of personal taste. The KSM141 may be used for a variety of applications other than those listed. Acoustic instruments -- such as piano, guitar, drums, percussion, strings Wind instruments -- brass and woodwind Low frequency instruments -- such as double bass, electric bass, kick drum Overhead miking -- drums or percussion Ensembles -- choral or orchestral Room ambiance pick-up -- guitar amplifier or drums Both the acoustic environment and microphone placement strongly affect the sound obtained from miking a source. You may need to experiment with microphone placement and room treatments to achieve the best overall sound for each application.

Suppliers

Company
Product
Description
Supplier Links
Dual-Pattern Instrument Microphone (Includes two KSM141, two foam windscreens, A27M Stereo Microphone Adapter, carry case) - KSM141/SL STEREO - Visual Sound, Inc.
Broomall, PA, USA
Dual-Pattern Instrument Microphone (Includes two KSM141, two foam windscreens, A27M Stereo Microphone Adapter, carry case)
KSM141/SL STEREO
Dual-Pattern Instrument Microphone (Includes two KSM141, two foam windscreens, A27M Stereo Microphone Adapter, carry case) KSM141/SL STEREO
Shure Incorporated The KSM141 is a dual-pattern end-addressed condenser microphone with a rotating collar, allowing easy switching between a consistent cardioid or true omnidirectional polar pattern for smooth and extremely focused sound reproduction. Designed for studio use, yet rugged enough for live applications, the KSM141 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. A mechanical polar pattern switch for highly consistent cardioid and true omnidirectional polar patterns. Provides flexibility in a wide variety of recording applications Ultra-thin, 2.5 micron, 24 karat gold-layered, low mass Mylar® diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter to reduce background noise and counteract proximity effect Performance Characteristics Extended frequency response Low self-noise Exceptional reproduction of low-frequency sounds Can withstand high sound pressure levels (SPL) High output level No crossover distortion Uniform polar response Superior common mode rejection and suppression of radio frequency interference Applications Some typical applications for the KSM141 are listed below. Microphone use, however, is a matter of personal taste. The KSM141 may be used for a variety of applications other than those listed. Acoustic instruments -- such as piano, guitar, drums, percussion, strings Wind instruments -- brass and woodwind Low frequency instruments -- such as double bass, electric bass, kick drum Overhead miking -- drums or percussion Ensembles -- choral or orchestral Room ambiance pick-up -- guitar amplifier or drums Both the acoustic environment and microphone placement strongly affect the sound obtained from miking a source. You may need to experiment with microphone placement and room treatments to achieve the best overall sound for each application.

Shure Incorporated

The KSM141 is a dual-pattern end-addressed condenser microphone with a rotating collar, allowing easy switching between a consistent cardioid or true omnidirectional polar pattern for smooth and extremely focused sound reproduction.
Designed for studio use, yet rugged enough for live applications, the KSM141 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments.

  • A mechanical polar pattern switch for highly consistent cardioid and true omnidirectional polar patterns. Provides flexibility in a wide variety of recording applications
  • Ultra-thin, 2.5 micron, 24 karat gold-layered, low mass Mylar® diaphragm for superior transient response
  • Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion
  • Premium electronic components, including gold-plated internal and external connectors
  • Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration
  • Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs)
  • Three-position switchable low-frequency filter to reduce background noise and counteract proximity effect
  • Performance Characteristics
  • Extended frequency response
  • Low self-noise
  • Exceptional reproduction of low-frequency sounds
  • Can withstand high sound pressure levels (SPL)
  • High output level
  • No crossover distortion
  • Uniform polar response
  • Superior common mode rejection and suppression of radio frequency interference
  • Applications
  • Some typical applications for the KSM141 are listed below. Microphone use, however, is a matter of personal taste.
  • The KSM141 may be used for a variety of applications other than those listed.
  • Acoustic instruments -- such as piano, guitar, drums, percussion, strings
  • Wind instruments -- brass and woodwind
  • Low frequency instruments -- such as double bass, electric bass, kick drum
  • Overhead miking -- drums or percussion
  • Ensembles -- choral or orchestral
  • Room ambiance pick-up -- guitar amplifier or drums
  • Both the acoustic environment and microphone placement strongly affect the sound obtained from miking a source.
  • You may need to experiment with microphone placement and room treatments to achieve the best overall sound for each application.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM141/SL STEREO
Product Name Dual-Pattern Instrument Microphone (Includes two KSM141, two foam windscreens, A27M Stereo Microphone Adapter, carry case)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details