Visual Sound, Inc. Cardioid Condenser Instrument Microphone, Champagne finish KSM137/SL

Description
Shure Incorporated Cardioid Studio Condenser Microphone (Champagne), Foam Windscreen and Carrying Case The Model KSM137/SL is an end-address condenser microphone with a cardioid polar pattern. Designed for studio use, yet rugged enough for live applications, the KSM137 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. It has One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount and One European-threaded adapter that mates the A57F to European - threaded microphone stands. A highly consistent cardioid polar pattern Ultra-thin, 2.5 Micro meter, 24 karat gold-layered, low mass Mylar diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter reduces background noise and counteracts proximity effect Includes One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount, One European-threaded adapter that mates the A57F to European - threaded microphone stands
Description
Shure Incorporated Cardioid Studio Condenser Microphone (Champagne), Foam Windscreen and Carrying Case The Model KSM137/SL is an end-address condenser microphone with a cardioid polar pattern. Designed for studio use, yet rugged enough for live applications, the KSM137 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. It has One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount and One European-threaded adapter that mates the A57F to European - threaded microphone stands. A highly consistent cardioid polar pattern Ultra-thin, 2.5 Micro meter, 24 karat gold-layered, low mass Mylar diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter reduces background noise and counteracts proximity effect Includes One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount, One European-threaded adapter that mates the A57F to European - threaded microphone stands

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Condenser Instrument Microphone, Champagne finish
KSM137/SL
Cardioid Condenser Instrument Microphone, Champagne finish KSM137/SL
Shure Incorporated Cardioid Studio Condenser Microphone (Champagne), Foam Windscreen and Carrying Case The Model KSM137/SL is an end-address condenser microphone with a cardioid polar pattern. Designed for studio use, yet rugged enough for live applications, the KSM137 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. It has One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount and One European-threaded adapter that mates the A57F to European - threaded microphone stands. A highly consistent cardioid polar pattern Ultra-thin, 2.5 Micro meter, 24 karat gold-layered, low mass Mylar diaphragm for superior transient response Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion Premium electronic components, including gold-plated internal and external connectors Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs) Three-position switchable low-frequency filter reduces background noise and counteracts proximity effect Includes One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount, One European-threaded adapter that mates the A57F to European - threaded microphone stands

Shure Incorporated

Cardioid Studio Condenser Microphone (Champagne), Foam Windscreen and Carrying Case

The Model KSM137/SL is an end-address condenser microphone with a cardioid polar pattern. Designed for studio use, yet rugged enough for live applications, the KSM137 can withstand extremely high sound pressure levels (SPL). Its low self-noise and extended frequency response make it ideal for recording musical instruments. It has One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount and One European-threaded adapter that mates the A57F to European - threaded microphone stands.

  • A highly consistent cardioid polar pattern
  • Ultra-thin, 2.5 Micro meter, 24 karat gold-layered, low mass Mylar diaphragm for superior transient response
  • Class A, discrete, transformerless preamplifier for transparency, extremely fast transient response, no crossover distortion, and minimal harmonic and intermodulation distortion
  • Premium electronic components, including gold-plated internal and external connectors
  • Subsonic filter eliminates low frequency rumble (less than 17 Hz) caused by mechanical vibration
  • Three-position switchable pad (0 dB, 15 dB, and 25 dB) for handling extremely high sound pressure levels (SPLs)
  • Three-position switchable low-frequency filter reduces background noise and counteracts proximity effect
  • Includes One KSM137 Condenser Microphone, One A137C Carrying Case, One A100WS Windscreen, One A57F Stand Mount, One European-threaded adapter that mates the A57F to European - threaded microphone stands
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number KSM137/SL
Product Name Cardioid Condenser Instrument Microphone, Champagne finish
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers