Visual Sound, Inc. 2 x 1600W @ 2 Ohm / 1100W @ 4 Ohm Power Amplifier KLR-3200

Description
Ashly Audio, Inc. Two-Channel, High Performance Power Amplifier Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000 and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply which assures you of flawless lows, punchy mids and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000 and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting and a mains circuit breaker (internal fuse on KLR-5000). Front panel features include: individual input attenuators, signal, clip and protect LEDs, air inflow vents with removable dust filters, power switch and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ ¼" TRS connectors, four-pin Speakon type output connectors, 3-position gain switch, 3-position mode switch (bridged, stereo or parallel mono), 3-position HPF switch (30Hz, 50Hz or off), on/off limiter switch, air outflow vents and permanently attached power cord.
Description
Ashly Audio, Inc. Two-Channel, High Performance Power Amplifier Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000 and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply which assures you of flawless lows, punchy mids and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000 and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting and a mains circuit breaker (internal fuse on KLR-5000). Front panel features include: individual input attenuators, signal, clip and protect LEDs, air inflow vents with removable dust filters, power switch and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ ¼" TRS connectors, four-pin Speakon type output connectors, 3-position gain switch, 3-position mode switch (bridged, stereo or parallel mono), 3-position HPF switch (30Hz, 50Hz or off), on/off limiter switch, air outflow vents and permanently attached power cord.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 1600W @ 2 Ohm / 1100W @ 4 Ohm Power Amplifier
KLR-3200
2 x 1600W @ 2 Ohm / 1100W @ 4 Ohm Power Amplifier KLR-3200
Ashly Audio, Inc. Two-Channel, High Performance Power Amplifier Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000 and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply which assures you of flawless lows, punchy mids and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000 and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting and a mains circuit breaker (internal fuse on KLR-5000). Front panel features include: individual input attenuators, signal, clip and protect LEDs, air inflow vents with removable dust filters, power switch and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ ¼" TRS connectors, four-pin Speakon type output connectors, 3-position gain switch, 3-position mode switch (bridged, stereo or parallel mono), 3-position HPF switch (30Hz, 50Hz or off), on/off limiter switch, air outflow vents and permanently attached power cord.

Ashly Audio, Inc.

Two-Channel, High Performance Power Amplifier

Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000 and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply which assures you of flawless lows, punchy mids and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000 and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting and a mains circuit breaker (internal fuse on KLR-5000). Front panel features include: individual input attenuators, signal, clip and protect LEDs, air inflow vents with removable dust filters, power switch and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ ¼" TRS connectors, four-pin Speakon type output connectors, 3-position gain switch, 3-position mode switch (bridged, stereo or parallel mono), 3-position HPF switch (30Hz, 50Hz or off), on/off limiter switch, air outflow vents and permanently attached power cord.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number KLR-3200
Product Name 2 x 1600W @ 2 Ohm / 1100W @ 4 Ohm Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details