Visual Sound, Inc. KLA181 Subwoofer KLA181

Description
QSC Audio Products, Inc. In addition to DEEP™ DSP algorithm, GuardRail™, Auto Standby, balanced line-level XLR input with an XLR "Thru" connector, Attenuation Control and LED indicators, the KLA181 subwoofer also includes a polarity switch for low frequency directivity control. For maximum deployment flexibility, KLA loudspeakers can be either ground deployed or flown. As a ground stack, up to two KLA12 enclosures can be mounted over the KLA181 or the KW181 subwoofer via a threaded pole socket, or without a sub using an appropriately rated loudspeaker stand. KLA12 enclosures also feature the Tilt-Direct™ 35mm pole socket allowing the loudspeaker to be aimed downward 9° for the best audience coverage. Up to five KLA enclosures (any combination of KLA12 and KLA181) can be flown via M10 fittings on the top of each enclosure. An optional KLA AF12 array frame is also available. 1,000 watt power module 18" vented subwoofer High acoustic output (135 dB SPL peak) Frequency range down to 33 Hz (-10 dB) Extensive DSP further enhances and protects performance PowerCon™ Input and Thru connections Threaded pole-cup receptacle for free-standing applications Suspension made possible via M10 fittings or KLA12AF Array Frame Integrated threaded pole mount supports up to two KLA12 enclosures
Description
QSC Audio Products, Inc. In addition to DEEP™ DSP algorithm, GuardRail™, Auto Standby, balanced line-level XLR input with an XLR "Thru" connector, Attenuation Control and LED indicators, the KLA181 subwoofer also includes a polarity switch for low frequency directivity control. For maximum deployment flexibility, KLA loudspeakers can be either ground deployed or flown. As a ground stack, up to two KLA12 enclosures can be mounted over the KLA181 or the KW181 subwoofer via a threaded pole socket, or without a sub using an appropriately rated loudspeaker stand. KLA12 enclosures also feature the Tilt-Direct™ 35mm pole socket allowing the loudspeaker to be aimed downward 9° for the best audience coverage. Up to five KLA enclosures (any combination of KLA12 and KLA181) can be flown via M10 fittings on the top of each enclosure. An optional KLA AF12 array frame is also available. 1,000 watt power module 18" vented subwoofer High acoustic output (135 dB SPL peak) Frequency range down to 33 Hz (-10 dB) Extensive DSP further enhances and protects performance PowerCon™ Input and Thru connections Threaded pole-cup receptacle for free-standing applications Suspension made possible via M10 fittings or KLA12AF Array Frame Integrated threaded pole mount supports up to two KLA12 enclosures

Suppliers

Company
Product
Description
Supplier Links
KLA181 Subwoofer - KLA181 - Visual Sound, Inc.
Broomall, PA, USA
KLA181 Subwoofer
KLA181
KLA181 Subwoofer KLA181
QSC Audio Products, Inc. In addition to DEEP™ DSP algorithm, GuardRail™, Auto Standby, balanced line-level XLR input with an XLR "Thru" connector, Attenuation Control and LED indicators, the KLA181 subwoofer also includes a polarity switch for low frequency directivity control. For maximum deployment flexibility, KLA loudspeakers can be either ground deployed or flown. As a ground stack, up to two KLA12 enclosures can be mounted over the KLA181 or the KW181 subwoofer via a threaded pole socket, or without a sub using an appropriately rated loudspeaker stand. KLA12 enclosures also feature the Tilt-Direct™ 35mm pole socket allowing the loudspeaker to be aimed downward 9° for the best audience coverage. Up to five KLA enclosures (any combination of KLA12 and KLA181) can be flown via M10 fittings on the top of each enclosure. An optional KLA AF12 array frame is also available. 1,000 watt power module 18" vented subwoofer High acoustic output (135 dB SPL peak) Frequency range down to 33 Hz (-10 dB) Extensive DSP further enhances and protects performance PowerCon™ Input and Thru connections Threaded pole-cup receptacle for free-standing applications Suspension made possible via M10 fittings or KLA12AF Array Frame Integrated threaded pole mount supports up to two KLA12 enclosures

QSC Audio Products, Inc.

In addition to DEEP™ DSP algorithm, GuardRail™, Auto Standby, balanced line-level XLR input with an XLR "Thru" connector, Attenuation Control and LED indicators, the KLA181 subwoofer also includes a polarity switch for low frequency directivity control.

For maximum deployment flexibility, KLA loudspeakers can be either ground deployed or flown. As a ground stack, up to two KLA12 enclosures can be mounted over the KLA181 or the KW181 subwoofer via a threaded pole socket, or without a sub using an appropriately rated loudspeaker stand. KLA12 enclosures also feature the Tilt-Direct™ 35mm pole socket allowing the loudspeaker to be aimed downward 9° for the best audience coverage. Up to five KLA enclosures (any combination of KLA12 and KLA181) can be flown via M10 fittings on the top of each enclosure. An optional KLA AF12 array frame is also available.

  • 1,000 watt power module
  • 18" vented subwoofer
  • High acoustic output (135 dB SPL peak)
  • Frequency range down to 33 Hz (-10 dB)
  • Extensive DSP further enhances and protects performance
  • PowerCon™ Input and Thru connections
  • Threaded pole-cup receptacle for free-standing applications
  • Suspension made possible via M10 fittings or KLA12AF Array Frame
  • Integrated threaded pole mount supports up to two KLA12 enclosures
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KLA181
Product Name KLA181 Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details