Visual Sound, Inc. Attenuator-100W Keylock, Priority, 70V/25V, 1-gang Decora, White KL100-PA-DW

Description
Lowell Manufacturing Company KL100-PA-DW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company KL100-PA-DW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang Decora, White - KL100-PA-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang Decora, White
KL100-PA-DW
Attenuator-100W Keylock, Priority, 70V/25V, 1-gang Decora, White KL100-PA-DW
Lowell Manufacturing Company KL100-PA-DW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

KL100-PA-DW: 100W VC with key lock (1-gang, 3-dB step, priority relay, Decora white)
MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL100-PA-DW
Product Name Attenuator-100W Keylock, Priority, 70V/25V, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Low Profile Floor Monitor - MX8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details