Visual Sound, Inc. Attenuator-100W Keylock, 70V/25V, 1-gang Decora, White KL100-DW

Description
Lowell Manufacturing Company KL100-DW: 100W VC with key lock (1-gang, 3-dB step, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company KL100-DW: 100W VC with key lock (1-gang, 3-dB step, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W Keylock, 70V/25V, 1-gang Decora, White - KL100-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W Keylock, 70V/25V, 1-gang Decora, White
KL100-DW
Attenuator-100W Keylock, 70V/25V, 1-gang Decora, White KL100-DW
Lowell Manufacturing Company KL100-DW: 100W VC with key lock (1-gang, 3-dB step, Decora white) MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

KL100-DW: 100W VC with key lock (1-gang, 3-dB step, Decora white)
MONO DECORA with key lock (100/70/25V) 1-gang: patented (US #5,054,076) key-lock control has two-piece plate and mounts in standard EO box (1.75"D). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL100-DW
Product Name Attenuator-100W Keylock, 70V/25V, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 138 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details