Visual Sound, Inc. Attenuator Adaptor Plate-2-Gang Stainless Steel KL-ANP2

Description
Lowell Manufacturing Company OPTIONAL ADAPTER PLATE (KL-ANP2): allows key-lock controls to be field-installed into 2-gang stainless steel plate.
Description
Lowell Manufacturing Company OPTIONAL ADAPTER PLATE (KL-ANP2): allows key-lock controls to be field-installed into 2-gang stainless steel plate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator Adaptor Plate-2-Gang Stainless Steel - KL-ANP2 - Visual Sound, Inc.
Broomall, PA, USA
Attenuator Adaptor Plate-2-Gang Stainless Steel
KL-ANP2
Attenuator Adaptor Plate-2-Gang Stainless Steel KL-ANP2
Lowell Manufacturing Company OPTIONAL ADAPTER PLATE (KL-ANP2): allows key-lock controls to be field-installed into 2-gang stainless steel plate.

Lowell Manufacturing Company

OPTIONAL ADAPTER PLATE (KL-ANP2): allows key-lock controls to be field-installed into 2-gang stainless steel plate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KL-ANP2
Product Name Attenuator Adaptor Plate-2-Gang Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details