Visual Sound, Inc. Portable horn-loaded subwoofer system KF940

Description
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. (2) 12-in. heavy duty woofers &plusm;3 dB 24 - 300 Hz. Peak output: 145 dB SPL. For portable use only. The KF940 portable horn-loaded subwoofer system -- otherwise known as the Super-Sub -- has created a new level of sub bass performance by loading two specially designed 12-in. woofers with a horn with an exponentially expanding throat that is over 13 ft long. Great care has been taken to create woofer cones that could withstand the force of being loaded with such a large horn. As an impedance matching device -- the horn brings the 1 watt @ 1 meter sensitivity of the system at 100 Hz to 113 dB SPL. The KF940s horn uses a construction technique that allows us to create horns with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of birch plywood that is fit into slots cut by our computer-numeric-con trolled router. The birch veneer is then backed with a proprietary anti-resonance high-damping polyurethane foam -- making the horn acoustically opaque.
Description
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. (2) 12-in. heavy duty woofers &plusm;3 dB 24 - 300 Hz. Peak output: 145 dB SPL. For portable use only. The KF940 portable horn-loaded subwoofer system -- otherwise known as the Super-Sub -- has created a new level of sub bass performance by loading two specially designed 12-in. woofers with a horn with an exponentially expanding throat that is over 13 ft long. Great care has been taken to create woofer cones that could withstand the force of being loaded with such a large horn. As an impedance matching device -- the horn brings the 1 watt @ 1 meter sensitivity of the system at 100 Hz to 113 dB SPL. The KF940s horn uses a construction technique that allows us to create horns with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of birch plywood that is fit into slots cut by our computer-numeric-con trolled router. The birch veneer is then backed with a proprietary anti-resonance high-damping polyurethane foam -- making the horn acoustically opaque.

Suppliers

Company
Product
Description
Supplier Links
Portable horn-loaded subwoofer system - KF940 - Visual Sound, Inc.
Broomall, PA, USA
Portable horn-loaded subwoofer system
KF940
Portable horn-loaded subwoofer system KF940
EAW - Eastern Acoustic Works, Inc. Bent bass horn subwoofer. (2) 12-in. heavy duty woofers &plusm;3 dB 24 - 300 Hz. Peak output: 145 dB SPL. For portable use only. The KF940 portable horn-loaded subwoofer system -- otherwise known as the Super-Sub -- has created a new level of sub bass performance by loading two specially designed 12-in. woofers with a horn with an exponentially expanding throat that is over 13 ft long. Great care has been taken to create woofer cones that could withstand the force of being loaded with such a large horn. As an impedance matching device -- the horn brings the 1 watt @ 1 meter sensitivity of the system at 100 Hz to 113 dB SPL. The KF940s horn uses a construction technique that allows us to create horns with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of birch plywood that is fit into slots cut by our computer-numeric-con trolled router. The birch veneer is then backed with a proprietary anti-resonance high-damping polyurethane foam -- making the horn acoustically opaque.

EAW - Eastern Acoustic Works, Inc.

Bent bass horn subwoofer. (2) 12-in. heavy duty woofers &plusm;3 dB 24 - 300 Hz. Peak output: 145 dB SPL. For portable use only.

The KF940 portable horn-loaded subwoofer system -- otherwise known as the Super-Sub -- has created a new level of sub bass performance by loading two specially designed 12-in. woofers with a horn with an exponentially expanding throat that is over 13 ft long. Great care has been taken to create woofer cones that could withstand the force of being loaded with such a large horn. As an impedance matching device -- the horn brings the 1 watt @ 1 meter sensitivity of the system at 100 Hz to 113 dB SPL. The KF940s horn uses a construction technique that allows us to create horns with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of birch plywood that is fit into slots cut by our computer-numeric-controlled router. The birch veneer is then backed with a proprietary anti-resonance high-damping polyurethane foam -- making the horn acoustically opaque.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF940
Product Name Portable horn-loaded subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 88.6 dB
Resonance Frequency 46 Hz
View Details
2 suppliers