Visual Sound, Inc. Tri-amplified VA™ 3-way full-range system KF850zR

Description
EAW - Eastern Acoustic Works, Inc. The KF850 Series has been the touring system standard for well over ten years, being acceptable in more technical riders than any other loudspeaker. Its longevity is attested to by the fact that with over 10,000 units already out in the field, several hundred are still sold every year. Knowing customers still employ this workhorse every day, EAW engineers decided to modernize the touring classic with a significant performance upgrade featuring the latest proprietary technology and contemporary components. The result, the KF850z, has higher impact and fidelity than ever before. Tri-amplified VA™ 3-way full-range system Touring industry standard Stackable version without fly-track hardware; 20% weight savings Companion SB850zR subwoofer
Description
EAW - Eastern Acoustic Works, Inc. The KF850 Series has been the touring system standard for well over ten years, being acceptable in more technical riders than any other loudspeaker. Its longevity is attested to by the fact that with over 10,000 units already out in the field, several hundred are still sold every year. Knowing customers still employ this workhorse every day, EAW engineers decided to modernize the touring classic with a significant performance upgrade featuring the latest proprietary technology and contemporary components. The result, the KF850z, has higher impact and fidelity than ever before. Tri-amplified VA™ 3-way full-range system Touring industry standard Stackable version without fly-track hardware; 20% weight savings Companion SB850zR subwoofer

Suppliers

Company
Product
Description
Supplier Links
Tri-amplified VA™ 3-way full-range system - KF850zR - Visual Sound, Inc.
Broomall, PA, USA
Tri-amplified VA™ 3-way full-range system
KF850zR
Tri-amplified VA™ 3-way full-range system KF850zR
EAW - Eastern Acoustic Works, Inc. The KF850 Series has been the touring system standard for well over ten years, being acceptable in more technical riders than any other loudspeaker. Its longevity is attested to by the fact that with over 10,000 units already out in the field, several hundred are still sold every year. Knowing customers still employ this workhorse every day, EAW engineers decided to modernize the touring classic with a significant performance upgrade featuring the latest proprietary technology and contemporary components. The result, the KF850z, has higher impact and fidelity than ever before. Tri-amplified VA™ 3-way full-range system Touring industry standard Stackable version without fly-track hardware; 20% weight savings Companion SB850zR subwoofer

EAW - Eastern Acoustic Works, Inc.

The KF850 Series has been the touring system standard for well over ten years, being acceptable in more technical riders than any other loudspeaker. Its longevity is attested to by the fact that with over 10,000 units already out in the field, several hundred are still sold every year. Knowing customers still employ this workhorse every day, EAW engineers decided to modernize the touring classic with a significant performance upgrade featuring the latest proprietary technology and contemporary components. The result, the KF850z, has higher impact and fidelity than ever before.

  • Tri-amplified VA™ 3-way full-range system
  • Touring industry standard
  • Stackable version without fly-track hardware; 20% weight savings
  • Companion SB850zR subwoofer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF850zR
Product Name Tri-amplified VA™ 3-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - PMT-20N12AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 378 Hz
View Details