Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TYMPHANY CORPORATION
PMT-20N12AL04-04 -- SPEAKERS
Tymphany Corporation
Speakers
PMT-20N12AL04-04
Description
4.25 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4.25 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
PMT-20N12AL04-04-ND
Speakers
PMT-20N12AL04-04-ND
4.25 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round
4.25 Ohms Full Range Speaker 1W 350Hz ~ 20kHz Top Round
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
PMT-20N12AL04-04-ND
Product Name
Speakers
Resonance Frequency
378 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AR2000 AudioMaster® Public Address AudioRouter®
AR2000-M
Specs
Size
3.50 inch (89 mm)
Weight
7500.00 g (264.60 oz)
Application
Loudspeaker
View Details
RS Components, Ltd.
Speaker Drivers
1218635
Specs
Size
1.97 inch (50 mm)
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure
CLS112RG-W7
Specs
Features
Case
Nominal Power
1000 watts
Impedance
3 ohms
View Details
Tymphany Corporation
Speakers
TC5FB00-04
Specs
Resonance Frequency
235 Hz
View Details