Visual Sound, Inc. Compact Virtual Array 3-way system KF650z

Description
EAW - Eastern Acoustic Works, Inc.. Horn-loaded LF/MF/HF (60° x 45° dispersion pattern) 15-in. LF/10-in. MF/1.4-in. exit HF Switchable powering: Tri-amp or Bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range system in a vented trapezoidal enclosure. Includes a 15-inch vented woofer and a horn-loaded 10-inch midrange cone with EAWs patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil compression driver on a 60° x 45° constant directivity horn. Powering mode is switchable: bi-amplified (with a passive LF/MF crossover) or tri-amplified.
Description
EAW - Eastern Acoustic Works, Inc.. Horn-loaded LF/MF/HF (60° x 45° dispersion pattern) 15-in. LF/10-in. MF/1.4-in. exit HF Switchable powering: Tri-amp or Bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range system in a vented trapezoidal enclosure. Includes a 15-inch vented woofer and a horn-loaded 10-inch midrange cone with EAWs patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil compression driver on a 60° x 45° constant directivity horn. Powering mode is switchable: bi-amplified (with a passive LF/MF crossover) or tri-amplified.

Suppliers

Company
Product
Description
Supplier Links
Compact Virtual Array 3-way system - KF650z - Visual Sound, Inc.
Broomall, PA, USA
Compact Virtual Array 3-way system
KF650z
Compact Virtual Array 3-way system KF650z
EAW - Eastern Acoustic Works, Inc.. Horn-loaded LF/MF/HF (60° x 45° dispersion pattern) 15-in. LF/10-in. MF/1.4-in. exit HF Switchable powering: Tri-amp or Bi-amp (passive LF/MF). For portable use or permanent installation. A 3-way full range system in a vented trapezoidal enclosure. Includes a 15-inch vented woofer and a horn-loaded 10-inch midrange cone with EAWs patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil compression driver on a 60° x 45° constant directivity horn. Powering mode is switchable: bi-amplified (with a passive LF/MF crossover) or tri-amplified.

EAW - Eastern Acoustic Works, Inc.. Horn-loaded LF/MF/HF (60° x 45° dispersion pattern) 15-in. LF/10-in. MF/1.4-in. exit HF Switchable powering: Tri-amp or Bi-amp (passive LF/MF). For portable use or permanent installation.

A 3-way full range system in a vented trapezoidal enclosure. Includes a 15-inch vented woofer and a horn-loaded 10-inch midrange cone with EAWs patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil compression driver on a 60° x 45° constant directivity horn. Powering mode is switchable: bi-amplified (with a passive LF/MF crossover) or tri-amplified.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number KF650z
Product Name Compact Virtual Array 3-way system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details