Visual Sound, Inc. 15 Inch Dual Two-Way Portable Speaker System JRX125

Description
JBL Professional The JRX125 is a portable, dual fifteen-inch, two-way speaker system designed specifically for applications in live music performance and music playback. The dual fifteen configuration is especially useful for applications in which additional low-frequency power and extension is needed but adding a subwoofer to the system is not practical. Dual JBL low frequency drivers with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more crosssectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers coherent summation in the crossover region A "Quasi 3-Way" design offers the extra bass for which a dual fifteen system is designed, but without sacrificing performance in the critical mid-range High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage
Description
JBL Professional The JRX125 is a portable, dual fifteen-inch, two-way speaker system designed specifically for applications in live music performance and music playback. The dual fifteen configuration is especially useful for applications in which additional low-frequency power and extension is needed but adding a subwoofer to the system is not practical. Dual JBL low frequency drivers with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more crosssectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers coherent summation in the crossover region A "Quasi 3-Way" design offers the extra bass for which a dual fifteen system is designed, but without sacrificing performance in the critical mid-range High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage

Suppliers

Company
Product
Description
Supplier Links
15 Inch Dual Two-Way Portable Speaker System - JRX125 - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Dual Two-Way Portable Speaker System
JRX125
15 Inch Dual Two-Way Portable Speaker System JRX125
JBL Professional The JRX125 is a portable, dual fifteen-inch, two-way speaker system designed specifically for applications in live music performance and music playback. The dual fifteen configuration is especially useful for applications in which additional low-frequency power and extension is needed but adding a subwoofer to the system is not practical. Dual JBL low frequency drivers with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more crosssectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers coherent summation in the crossover region A "Quasi 3-Way" design offers the extra bass for which a dual fifteen system is designed, but without sacrificing performance in the critical mid-range High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge perforated, steel grille protects components from damage

JBL Professional

The JRX125 is a portable, dual fifteen-inch, two-way speaker system designed specifically for applications in live music performance and music playback. The dual fifteen configuration is especially useful for applications in which additional low-frequency power and extension is needed but adding a subwoofer to the system is not practical.

  • Dual JBL low frequency drivers with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more crosssectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling
  • Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability
  • The advanced network topology crossover design shapes frequency response and delivers coherent summation in the crossover region
  • A "Quasi 3-Way" design offers the extra bass for which a dual fifteen system is designed, but without sacrificing performance in the critical mid-range
  • High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating
  • Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response
  • The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance
  • SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance
  • Non-resonant, all-steel handles are used
  • Attractive 18-gauge perforated, steel grille protects components from damage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JRX125
Product Name 15 Inch Dual Two-Way Portable Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 139 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details