Visual Sound, Inc. 12 Inch Two-Way Stage Monitor Speaker JRX112M

Description
JBL Professional The JRX112M is a portable, twelve-inch, two-way speaker system designed specifically for live performance stage monitoring applications. With enough sensitivity and power handling to cut through the performance volume on stage, the JRX112M has a smooth response so it can deliver maximum gain before feedback. It also includes JBL's dual-angle pole socket making it equally at home as a front-of-house speaker. JBL 12 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers "coherent summation" in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge hexagon perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speaker to tilt 10° for more uniform audience coverage
Description
JBL Professional The JRX112M is a portable, twelve-inch, two-way speaker system designed specifically for live performance stage monitoring applications. With enough sensitivity and power handling to cut through the performance volume on stage, the JRX112M has a smooth response so it can deliver maximum gain before feedback. It also includes JBL's dual-angle pole socket making it equally at home as a front-of-house speaker. JBL 12 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers "coherent summation" in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge hexagon perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speaker to tilt 10° for more uniform audience coverage

Suppliers

Company
Product
Description
Supplier Links
12 Inch Two-Way Stage Monitor Speaker - JRX112M - Visual Sound, Inc.
Broomall, PA, USA
12 Inch Two-Way Stage Monitor Speaker
JRX112M
12 Inch Two-Way Stage Monitor Speaker JRX112M
JBL Professional The JRX112M is a portable, twelve-inch, two-way speaker system designed specifically for live performance stage monitoring applications. With enough sensitivity and power handling to cut through the performance volume on stage, the JRX112M has a smooth response so it can deliver maximum gain before feedback. It also includes JBL's dual-angle pole socket making it equally at home as a front-of-house speaker. JBL 12 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability The advanced network topology crossover design shapes frequency response and delivers "coherent summation" in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance Non-resonant, all-steel handles are used Attractive 18-gauge hexagon perforated, steel grille protects components from damage Dual-angle pole-mount socket allows the speaker to tilt 10° for more uniform audience coverage

JBL Professional

The JRX112M is a portable, twelve-inch, two-way speaker system designed specifically for live performance stage monitoring applications. With enough sensitivity and power handling to cut through the performance volume on stage, the JRX112M has a smooth response so it can deliver maximum gain before feedback. It also includes JBL's dual-angle pole socket making it equally at home as a front-of-house speaker.

  • JBL 12 inch low frequency driver with a 64 mm (2½ in) diameter edgewound ribbon voice coil which provides more cross-sectional wire area in the voice coil gap than round wire designs, for greater efficiency and power handling
  • Ferro-fluid cooled compression driver with titanium diaphragm improves high frequency performance as well as system reliability
  • The advanced network topology crossover design shapes frequency response and delivers "coherent summation" in the crossover region
  • High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating
  • Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother frequency response
  • The rugged, acoustically superior enclosure is constructed from 19 mm (¾ in) MDF (Medium Density Fiberboard) using advanced adhesives and mechanical fastener technology for extreme durability and improved low-frequency performance
  • SonicGuard™ protects the highfrequency driver from excess power without interrupting the performance
  • Non-resonant, all-steel handles are used
  • Attractive 18-gauge hexagon perforated, steel grille protects components from damage
  • Dual-angle pole-mount socket allows the speaker to tilt 10° for more uniform audience coverage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JRX112M
Product Name 12 Inch Two-Way Stage Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers