Visual Sound, Inc. Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr JR410-T470

Description
Lowell Manufacturing Company JR410-T470: 4" 15W Speaker/Transformer (JR410 speaker, TLM470 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V). Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles
Description
Lowell Manufacturing Company JR410-T470: 4" 15W Speaker/Transformer (JR410 speaker, TLM470 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V). Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr
JR410-T470
Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr JR410-T470
Lowell Manufacturing Company JR410-T470: 4" 15W Speaker/Transformer (JR410 speaker, TLM470 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V). Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications Engineered for wide response and wide dispersion to provide even coverage with fewer drivers Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles

Lowell Manufacturing Company

JR410-T470: 4" 15W Speaker/Transformer (JR410 speaker, TLM470 xfmr)
JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to top of back plate for 25V or 70V distributed applications. Three transformer options: TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 25V or 70V), TLM470 (taps at 0.5, 1, 2, 4W @ 70V), or TLM870 (taps at 1, 2, 4, 8W @ 70V).

  • Industry standard 15 W 4 inch (EIA 5 inch) speaker provides clear and accurate reproduction of music and voice communications
  • Engineered for wide response and wide dispersion to provide even coverage with fewer drivers
  • Available with a factory-wired transformer for fast installation using color-coded leads
  • Compatible with Lowell's extensive selection of 4 inch architectural grilles, backboxes, and surface baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JR410-T470
Product Name Speaker-4in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - CM6E - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 1.5 watts
Size 6.50 inch (165 mm)
Application Loudspeaker; MusicAudio
View Details