Visual Sound, Inc. Jurassic Log Speaker JL8

Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • Two 8" Woofers, Two 1" Tweeters. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.
Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • Two 8" Woofers, Two 1" Tweeters. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Jurassic Log Speaker
JL8
Jurassic Log Speaker JL8
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • Two 8" Woofers, Two 1" Tweeters. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

OWI, Inc.

• 200 Watts Maximum Power. • 8 Ohms, 2-way. • Two 8" Woofers, Two 1" Tweeters. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JL8
Product Name Jurassic Log Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details