Visual Sound, Inc. Jurassic Log Thunder Sub JL-TSUB1

Description
OWI, Inc. • 200 Watts Maximum Power. • Subwoofer. • Two 8" Woofers. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.
Description
OWI, Inc. • 200 Watts Maximum Power. • Subwoofer. • Two 8" Woofers. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

Suppliers

Company
Product
Description
Supplier Links
Jurassic Log Thunder Sub - JL-TSUB1 - Visual Sound, Inc.
Broomall, PA, USA
Jurassic Log Thunder Sub
JL-TSUB1
Jurassic Log Thunder Sub JL-TSUB1
OWI, Inc. • 200 Watts Maximum Power. • Subwoofer. • Two 8" Woofers. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

OWI, Inc.

• 200 Watts Maximum Power. • Subwoofer. • Two 8" Woofers. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 33 x 27 x 17; Weight: 200 lbs. • Color/s: Aged & Burnt Wood.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JL-TSUB1
Product Name Jurassic Log Thunder Sub
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details