Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JFX290i

Description
EAW - Eastern Acoustic Works, Inc. The JFX290i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes
Description
EAW - Eastern Acoustic Works, Inc. The JFX290i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JFX290i
2-way Compact Full-Range Loudspeaker JFX290i
EAW - Eastern Acoustic Works, Inc. The JFX290i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wide 90° coverage optimized for use in stand-alone applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

EAW - Eastern Acoustic Works, Inc.

The JFX290i (90-degree x 45-degree dispersion) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage.

  • Ideal size and performance for rigorous all-purpose use
  • Wide 90° coverage optimized for use in stand-alone applications
  • HF compression driver and vented LF for fully professional performance
  • Asymmetric enclosure provides multiple mounting angles
  • Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points
  • Passive or bi-amplified operating modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JFX290i
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details