Knowles Electronics, LLC. Speakers GQ-30783-000

Description
39.4 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular
Request a Quote Datasheet
Description
39.4 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1147-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1147-ND
Speakers 423-1147-ND
39.4 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular

39.4 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GQ-30783-000
Speakers & Transducers GQ-30783-000
Speakers & Transducers Two-Way Balanced Armature Speaker

Speakers & Transducers Two-Way Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1147-ND GQ-30783-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Speakers - CI-28352-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.14 g (0.01 oz)
View Details
2 suppliers