Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JFX200i

Description
EAW - Eastern Acoustic Works, Inc. The JFX200i (1 x 12-inch woofer; 1.4-inch driver ) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wave Guide Plate™ optimizes HF pattern for near field applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes
Description
EAW - Eastern Acoustic Works, Inc. The JFX200i (1 x 12-inch woofer; 1.4-inch driver ) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wave Guide Plate™ optimizes HF pattern for near field applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

Suppliers

Company
Product
Description
Supplier Links
2-way Compact Full-Range Loudspeaker - JFX200i - Visual Sound, Inc.
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JFX200i
2-way Compact Full-Range Loudspeaker JFX200i
EAW - Eastern Acoustic Works, Inc. The JFX200i (1 x 12-inch woofer; 1.4-inch driver ) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Ideal size and performance for rigorous all-purpose use Wave Guide Plate™ optimizes HF pattern for near field applications HF compression driver and vented LF for fully professional performance Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points Passive or bi-amplified operating modes

EAW - Eastern Acoustic Works, Inc.

The JFX200i (1 x 12-inch woofer; 1.4-inch driver ) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage.

  • Ideal size and performance for rigorous all-purpose use
  • Wave Guide Plate™ optimizes HF pattern for near field applications
  • HF compression driver and vented LF for fully professional performance
  • Asymmetric enclosure provides multiple mounting angles
  • Pole mount cup & fly track, plus Omnimount® Series 300 or similar mounting points
  • Passive or bi-amplified operating modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JFX200i
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details
Speakers - 458-1120-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1800 Hz
View Details
2 suppliers