Visual Sound, Inc. 2-way Compact Full-Range Loudspeaker JFX100i

Description
EAW - Eastern Acoustic Works, Inc. The JFX100 (1 x 10-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Compact yet fully outfitted for demanding professional use HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering
Description
EAW - Eastern Acoustic Works, Inc. The JFX100 (1 x 10-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Compact yet fully outfitted for demanding professional use HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering

Suppliers

Company
Product
Description
Supplier Links
2-way Compact Full-Range Loudspeaker - JFX100i - Visual Sound, Inc.
Broomall, PA, USA
2-way Compact Full-Range Loudspeaker
JFX100i
2-way Compact Full-Range Loudspeaker JFX100i
EAW - Eastern Acoustic Works, Inc. The JFX100 (1 x 10-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage. Compact yet fully outfitted for demanding professional use HF compression driver and vented LF for fully professional performance Wave Guide Plate™ optimizes HF pattern for near field applications Asymmetric enclosure provides multiple mounting angles Pole mount cup & fly track plus U-bracket & Omnimount® Series 100 or similar mounting points Passive crossover for easy operation and economical powering

EAW - Eastern Acoustic Works, Inc.

The JFX100 (1 x 10-inch woofer) is a compact multi-use loudspeaker specifically outfitted to serve in a variety of both portable and permanent applications. The asymmetric enclosure provides typical angles needed for ceiling and wall mounting as well as for stage monitor operation. It is particularly suitable as a nearfield main loudspeaker or as a fill/delay element in larger systems, with wide angle projection making for easy audience coverage.

  • Compact yet fully outfitted for demanding professional use
  • HF compression driver and vented LF for fully professional performance
  • Wave Guide Plate™ optimizes HF pattern for near field applications
  • Asymmetric enclosure provides multiple mounting angles
  • Pole mount cup & fly track plus U-bracket & Omnimount® Series 100 or similar mounting points
  • Passive crossover for easy operation and economical powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JFX100i
Product Name 2-way Compact Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBS40A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details