Visual Sound, Inc. high-definition two-way loudspeaker system JF8

Description
EAW - Eastern Acoustic Works, Inc. EAW announces ten new additions to its celebrated JF Series of high-definition two-way loudspeaker systems, including four comprehensively integrated NT models. Designed by EAW's Whitinsville, Massachusetts-based engineering team for a wide range of contractor and system integrator uses, the new JF and JFNT Series are scalable, compact lightweight loudspeakers ideal for a multitude of small and medium-sized sound reinforcement applications. The newest additions to the JF Series of two-way loudspeakers include JF8, JF10, JF26, JF29, JF56, and JF59, packing even more capability and application flexibility into the ultra-compact series. New comprehensively integrated JFNT units include JF26NT, JF29NT, JF56NT, and JF59NT.
Description
EAW - Eastern Acoustic Works, Inc. EAW announces ten new additions to its celebrated JF Series of high-definition two-way loudspeaker systems, including four comprehensively integrated NT models. Designed by EAW's Whitinsville, Massachusetts-based engineering team for a wide range of contractor and system integrator uses, the new JF and JFNT Series are scalable, compact lightweight loudspeakers ideal for a multitude of small and medium-sized sound reinforcement applications. The newest additions to the JF Series of two-way loudspeakers include JF8, JF10, JF26, JF29, JF56, and JF59, packing even more capability and application flexibility into the ultra-compact series. New comprehensively integrated JFNT units include JF26NT, JF29NT, JF56NT, and JF59NT.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
high-definition two-way loudspeaker system
JF8
high-definition two-way loudspeaker system JF8
EAW - Eastern Acoustic Works, Inc. EAW announces ten new additions to its celebrated JF Series of high-definition two-way loudspeaker systems, including four comprehensively integrated NT models. Designed by EAW's Whitinsville, Massachusetts-based engineering team for a wide range of contractor and system integrator uses, the new JF and JFNT Series are scalable, compact lightweight loudspeakers ideal for a multitude of small and medium-sized sound reinforcement applications. The newest additions to the JF Series of two-way loudspeakers include JF8, JF10, JF26, JF29, JF56, and JF59, packing even more capability and application flexibility into the ultra-compact series. New comprehensively integrated JFNT units include JF26NT, JF29NT, JF56NT, and JF59NT.

EAW - Eastern Acoustic Works, Inc.

EAW announces ten new additions to its celebrated JF Series of high-definition two-way loudspeaker systems, including four comprehensively integrated NT models. Designed by EAW's Whitinsville, Massachusetts-based engineering team for a wide range of contractor and system integrator uses, the new JF and JFNT Series are scalable, compact lightweight loudspeakers ideal for a multitude of small and medium-sized sound reinforcement applications. The newest additions to the JF Series of two-way loudspeakers include JF8, JF10, JF26, JF29, JF56, and JF59, packing even more capability and application flexibility into the ultra-compact series. New comprehensively integrated JFNT units include JF26NT, JF29NT, JF56NT, and JF59NT.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number JF8
Product Name high-definition two-way loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1202-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 780 Hz
Weight 1.36 g (0.05 oz)
View Details