Visual Sound, Inc. Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep IX810-EL

Description
Lowell Manufacturing Company IX810-EL: has extended lip IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.
Description
Lowell Manufacturing Company IX810-EL: has extended lip IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep
IX810-EL
Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep IX810-EL
Lowell Manufacturing Company IX810-EL: has extended lip IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Lowell Manufacturing Company

IX810-EL: has extended lip
IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IX810-EL
Product Name Backbox-Recessed-6in Spkr, Steel,10in Dia x 10in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
Take Classic 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details