Visual Sound, Inc. Backbox-Recessed-6in Spkr, Steel, 10in Dia x 10in Deep IX610-EL

Description
Lowell Manufacturing Company IX610-EL: 10.07" dia.x 10"D steel backbox with extended lip for sheetrock/plaster and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from the plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company IX610-EL: 10.07" dia.x 10"D steel backbox with extended lip for sheetrock/plaster and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from the plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-6in Spkr, Steel, 10in Dia x 10in Deep - IX610-EL - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-6in Spkr, Steel, 10in Dia x 10in Deep
IX610-EL
Backbox-Recessed-6in Spkr, Steel, 10in Dia x 10in Deep IX610-EL
Lowell Manufacturing Company IX610-EL: 10.07" dia.x 10"D steel backbox with extended lip for sheetrock/plaster and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from the plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

IX610-EL: 10.07" dia.x 10"D steel backbox with extended lip for sheetrock/plaster and internal speaker mounting plate to directly mount 6" speaker with 8" torsion-mount grille. Features 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate. Top plate has side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with 0.5" Romex connector for wire termination and access to transformer mounting bracket (suspended internally from the plate). Black finish. Accepts torsion-mount grilles: CN8M, CS8W, WB8T. Accepts screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IX610-EL
Product Name Backbox-Recessed-6in Spkr, Steel, 10in Dia x 10in Deep
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 91.5 dB
Resonance Frequency 733 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details