Visual Sound, Inc. Intelli-Tools Modules IT-A-25S8

Description
FSR, Inc. 25 W/CH @ 8 Ohm Stereo Amplifier The IT-A25 Series Amplifiers are the latest addition to FSR's Intelli-tools family. These amplifiers were designed to deliver great performance and versatility at an affordable price. Perfect for small venue audio power applications. Both models support Pro and Consumer Audio input levels. The IT-A25-M70 Mono Amp provides either a 4-8 ohm speaker output or a 70V line output at 25W RMS. The IT-A25 Stereo Amp delivers a 25W/CH output at 8 ohms and can be bridged to drive a 4ohm load at 50 watts. The units include surface mounting brackets, self adhesive rubber feet and hardware. Optional rack mounting kits are also available.
Description
FSR, Inc. 25 W/CH @ 8 Ohm Stereo Amplifier The IT-A25 Series Amplifiers are the latest addition to FSR's Intelli-tools family. These amplifiers were designed to deliver great performance and versatility at an affordable price. Perfect for small venue audio power applications. Both models support Pro and Consumer Audio input levels. The IT-A25-M70 Mono Amp provides either a 4-8 ohm speaker output or a 70V line output at 25W RMS. The IT-A25 Stereo Amp delivers a 25W/CH output at 8 ohms and can be bridged to drive a 4ohm load at 50 watts. The units include surface mounting brackets, self adhesive rubber feet and hardware. Optional rack mounting kits are also available.

Suppliers

Company
Product
Description
Supplier Links
Intelli-Tools Modules - IT-A-25S8 - Visual Sound, Inc.
Broomall, PA, USA
Intelli-Tools Modules
IT-A-25S8
Intelli-Tools Modules IT-A-25S8
FSR, Inc. 25 W/CH @ 8 Ohm Stereo Amplifier The IT-A25 Series Amplifiers are the latest addition to FSR's Intelli-tools family. These amplifiers were designed to deliver great performance and versatility at an affordable price. Perfect for small venue audio power applications. Both models support Pro and Consumer Audio input levels. The IT-A25-M70 Mono Amp provides either a 4-8 ohm speaker output or a 70V line output at 25W RMS. The IT-A25 Stereo Amp delivers a 25W/CH output at 8 ohms and can be bridged to drive a 4ohm load at 50 watts. The units include surface mounting brackets, self adhesive rubber feet and hardware. Optional rack mounting kits are also available.

FSR, Inc.

25 W/CH @ 8 Ohm Stereo Amplifier

The IT-A25 Series Amplifiers are the latest addition to FSR's Intelli-tools family. These amplifiers were designed to deliver great performance and versatility at an affordable price. Perfect for small venue audio power applications.
Both models support Pro and Consumer Audio input levels. The IT-A25-M70 Mono Amp provides either a 4-8 ohm speaker output or a 70V line output at 25W RMS. The IT-A25 Stereo Amp delivers a 25W/CH output at 8 ohms and can be bridged to drive a 4ohm load at 50 watts.
The units include surface mounting brackets, self adhesive rubber feet and hardware. Optional rack mounting kits are also available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number IT-A-25S8
Product Name Intelli-Tools Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA60 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details