Visual Sound, Inc. Low Impedance Power Amplifier ISA450

Description
QSC Audio Products, Inc. Designed as a cost-effective solution specifically for sound contractors, the ISA Series features six models including three low impedance models (ISA 280, ISA 450, ISA 750) rated for 2-ohm operation, and three "T" versions with 25, 70 and 100 volt outputs for distributed audio systems (ISA 300T, ISA 500T, ISA 800T). Versatile loading options and a comprehensive feature set make the ISA Series a rugged, cost-effective power solution for any permanently installed sound system. Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection
Description
QSC Audio Products, Inc. Designed as a cost-effective solution specifically for sound contractors, the ISA Series features six models including three low impedance models (ISA 280, ISA 450, ISA 750) rated for 2-ohm operation, and three "T" versions with 25, 70 and 100 volt outputs for distributed audio systems (ISA 300T, ISA 500T, ISA 800T). Versatile loading options and a comprehensive feature set make the ISA Series a rugged, cost-effective power solution for any permanently installed sound system. Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Power Amplifier - ISA450 - Visual Sound, Inc.
Broomall, PA, USA
Low Impedance Power Amplifier
ISA450
Low Impedance Power Amplifier ISA450
QSC Audio Products, Inc. Designed as a cost-effective solution specifically for sound contractors, the ISA Series features six models including three low impedance models (ISA 280, ISA 450, ISA 750) rated for 2-ohm operation, and three "T" versions with 25, 70 and 100 volt outputs for distributed audio systems (ISA 300T, ISA 500T, ISA 800T). Versatile loading options and a comprehensive feature set make the ISA Series a rugged, cost-effective power solution for any permanently installed sound system. Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection

QSC Audio Products, Inc.

Designed as a cost-effective solution specifically for sound contractors, the ISA Series features six models including three low impedance models (ISA 280, ISA 450, ISA 750) rated for 2-ohm operation, and three "T" versions with 25, 70 and 100 volt outputs for distributed audio systems (ISA 300T, ISA 500T, ISA 800T). Versatile loading options and a comprehensive feature set make the ISA Series a rugged, cost-effective power solution for any permanently installed sound system.

  • Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings
  • XLR and detachable Euro style input connectors
  • DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply)
  • Independent defeatable clip limiters for reduced distortion
  • Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material
  • Front panel indicators include power, signal, and clip
  • Covered barrier strip output connectors for safety agency compliance
  • Automatic variable-speed fan for quiet normal operation with maximum cooling on demand
  • Rear-to-front air flow keeps equipment racks cool
  • Stereo, Bridge, or Parallel operating modes
  • Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ISA450
Product Name Low Impedance Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Car Audio, Amplifier - GT-RSL - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details