Visual Sound, Inc. Low Impedance Power Amplifier, 1500 watts per Channel ISA1350

Description
QSC Audio Products, Inc. The model ISA 1350 Professional Power Amplifier drives 70V lines directly with 1500 watts per channel. The ISA Installed System Amplifiers are designed to meet the needs of sound system designers and contractors worldwide. Versatile loading options and a comprehensive set of features make the ISA Series a rugged, costeffective power solution for any permanently installed sound system. Housed in a rugged 3-U chassis, this model feature rear panel gain controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort V2 (Version 2) terminated with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide additional protection circuitry including DC, infrasonic, thermal overload, RF and short circuit protection. Low-impedance applications Drives 70V lines directly with 1500 watts/channel Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3/DSP-4 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (30 Hz or 70 Hz on non-"Ti" models) Class H complementary bipolar output circuitry reduces AC power draw and waste heat by 50% on ISA 1350 Front panel indicators include power, signal, and clip (and protect on ISA 1350) Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection 3-year warranty plus optional 3-year extended service contract
Description
QSC Audio Products, Inc. The model ISA 1350 Professional Power Amplifier drives 70V lines directly with 1500 watts per channel. The ISA Installed System Amplifiers are designed to meet the needs of sound system designers and contractors worldwide. Versatile loading options and a comprehensive set of features make the ISA Series a rugged, costeffective power solution for any permanently installed sound system. Housed in a rugged 3-U chassis, this model feature rear panel gain controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort V2 (Version 2) terminated with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide additional protection circuitry including DC, infrasonic, thermal overload, RF and short circuit protection. Low-impedance applications Drives 70V lines directly with 1500 watts/channel Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3/DSP-4 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (30 Hz or 70 Hz on non-"Ti" models) Class H complementary bipolar output circuitry reduces AC power draw and waste heat by 50% on ISA 1350 Front panel indicators include power, signal, and clip (and protect on ISA 1350) Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection 3-year warranty plus optional 3-year extended service contract

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Power Amplifier, 1500 watts per Channel - ISA1350 - Visual Sound, Inc.
Broomall, PA, USA
Low Impedance Power Amplifier, 1500 watts per Channel
ISA1350
Low Impedance Power Amplifier, 1500 watts per Channel ISA1350
QSC Audio Products, Inc. The model ISA 1350 Professional Power Amplifier drives 70V lines directly with 1500 watts per channel. The ISA Installed System Amplifiers are designed to meet the needs of sound system designers and contractors worldwide. Versatile loading options and a comprehensive set of features make the ISA Series a rugged, costeffective power solution for any permanently installed sound system. Housed in a rugged 3-U chassis, this model feature rear panel gain controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort V2 (Version 2) terminated with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide additional protection circuitry including DC, infrasonic, thermal overload, RF and short circuit protection. Low-impedance applications Drives 70V lines directly with 1500 watts/channel Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3/DSP-4 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (30 Hz or 70 Hz on non-"Ti" models) Class H complementary bipolar output circuitry reduces AC power draw and waste heat by 50% on ISA 1350 Front panel indicators include power, signal, and clip (and protect on ISA 1350) Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection 3-year warranty plus optional 3-year extended service contract

QSC Audio Products, Inc.

The model ISA 1350 Professional Power Amplifier drives 70V lines directly with 1500 watts per channel. The ISA Installed System Amplifiers are designed to meet the needs of sound system designers and contractors worldwide. Versatile loading options and a comprehensive set of features make the ISA Series a rugged, costeffective power solution for any permanently installed sound system. Housed in a rugged 3-U chassis, this model feature rear panel gain controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort V2 (Version 2) terminated with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide additional protection circuitry including DC, infrasonic, thermal overload, RF and short circuit protection.

  • Low-impedance applications
  • Drives 70V lines directly with 1500 watts/channel
  • Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings
  • XLR and detachable Euro style input connectors
  • DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3/DSP-4 (with external power supply)
  • Independent defeatable clip limiters for reduced distortion
  • Selectable high-pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program material (30 Hz or 70 Hz on non-"Ti" models)
  • Class H complementary bipolar output circuitry reduces AC power draw and waste heat by 50% on ISA 1350
  • Front panel indicators include power, signal, and clip (and protect on ISA 1350)
  • Covered barrier strip output connectors for safety agency compliance
  • Automatic variable-speed fan for quiet normal operation with maximum cooling on demand
  • Rear-to-front air flow keeps equipment racks cool
  • Stereo, Bridge, or Parallel operating modes
  • Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection
  • 3-year warranty plus optional 3-year extended service contract
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ISA1350
Product Name Low Impedance Power Amplifier, 1500 watts per Channel
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details