Visual Sound, Inc. Sapphire | IRT-55 a Jewel of a microphone IRT-55

Description
TeachLogic, Inc. The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The ... The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The Sapphire's vocal clarity is unsurpassed. It boasts high level output, reliable connectivity and exceptional definition. With a built-in breath filter, the Sapphire can function as a pass- around hand mic. Function: With a tap on the power button, the mic mutes for private conversation - tap again to restore to normal operation. The auxiliary input allows wireless playback of your iPod™ through the Sapphire. A three-position slide switch provides selection of low, med, or high microphone volume level. Elegant Design Only 1.4 oz. including battery Long life "Lithium ion" battery Rechargeable via micro USB cable Battery level indicator -Back light under power switch Momentary mute button, Backlight blinks in mute mode Push "on/off" power Channel A or B selectable Three level mic volume switch (low, medium, high) Auxilary input (3.5mm) Low profile clip for mounting Wear with a lanyard or directly to neckline collar
Description
TeachLogic, Inc. The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The ... The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The Sapphire's vocal clarity is unsurpassed. It boasts high level output, reliable connectivity and exceptional definition. With a built-in breath filter, the Sapphire can function as a pass- around hand mic. Function: With a tap on the power button, the mic mutes for private conversation - tap again to restore to normal operation. The auxiliary input allows wireless playback of your iPod™ through the Sapphire. A three-position slide switch provides selection of low, med, or high microphone volume level. Elegant Design Only 1.4 oz. including battery Long life "Lithium ion" battery Rechargeable via micro USB cable Battery level indicator -Back light under power switch Momentary mute button, Backlight blinks in mute mode Push "on/off" power Channel A or B selectable Three level mic volume switch (low, medium, high) Auxilary input (3.5mm) Low profile clip for mounting Wear with a lanyard or directly to neckline collar

Suppliers

Company
Product
Description
Supplier Links
Sapphire | IRT-55 a Jewel of a microphone - IRT-55 - Visual Sound, Inc.
Broomall, PA, USA
Sapphire | IRT-55 a Jewel of a microphone
IRT-55
Sapphire | IRT-55 a Jewel of a microphone IRT-55
TeachLogic, Inc. The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The ... The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The Sapphire's vocal clarity is unsurpassed. It boasts high level output, reliable connectivity and exceptional definition. With a built-in breath filter, the Sapphire can function as a pass- around hand mic. Function: With a tap on the power button, the mic mutes for private conversation - tap again to restore to normal operation. The auxiliary input allows wireless playback of your iPod™ through the Sapphire. A three-position slide switch provides selection of low, med, or high microphone volume level. Elegant Design Only 1.4 oz. including battery Long life "Lithium ion" battery Rechargeable via micro USB cable Battery level indicator -Back light under power switch Momentary mute button, Backlight blinks in mute mode Push "on/off" power Channel A or B selectable Three level mic volume switch (low, medium, high) Auxilary input (3.5mm) Low profile clip for mounting Wear with a lanyard or directly to neckline collar

TeachLogic, Inc.

The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The ...

The Sapphire is our stylish new lightweight classroom microphone. So small, it's hardly noticeable to wear. It can be worn with a lanyard or clipped directly to your neckline collar. Performance: The Sapphire's vocal clarity is unsurpassed. It boasts high level output, reliable connectivity and exceptional definition. With a built-in breath filter, the Sapphire can function as a pass- around hand mic. Function: With a tap on the power button, the mic mutes for private conversation - tap again to restore to normal operation. The auxiliary input allows wireless playback of your iPod™ through the Sapphire. A three-position slide switch provides selection of low, med, or high microphone volume level.

  • Elegant Design
  • Only 1.4 oz. including battery
  • Long life "Lithium ion" battery
  • Rechargeable via micro USB cable
  • Battery level indicator -Back light under power switch
  • Momentary mute button, Backlight blinks in mute mode
  • Push "on/off" power
  • Channel A or B selectable
  • Three level mic volume switch (low, medium, high)
  • Auxilary input (3.5mm)
  • Low profile clip for mounting
  • Wear with a lanyard or directly to neckline collar
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number IRT-55
Product Name Sapphire | IRT-55 a Jewel of a microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details