Visual Sound, Inc. Cabinet Style Subwoofer iQ18B

Description
Tannoy/TGI North America, Inc. The iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. For exceptionally low frequency performance, the iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. The cabinet profiles of all models are identical and are so designed as to enable the system to be installed effectively in array configurations; either stacked or flown using the 10mm rigging points and optional hardware.
Description
Tannoy/TGI North America, Inc. The iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. For exceptionally low frequency performance, the iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. The cabinet profiles of all models are identical and are so designed as to enable the system to be installed effectively in array configurations; either stacked or flown using the 10mm rigging points and optional hardware.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Style Subwoofer - iQ18B - Visual Sound, Inc.
Broomall, PA, USA
Cabinet Style Subwoofer
iQ18B
Cabinet Style Subwoofer iQ18B
Tannoy/TGI North America, Inc. The iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. For exceptionally low frequency performance, the iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. The cabinet profiles of all models are identical and are so designed as to enable the system to be installed effectively in array configurations; either stacked or flown using the 10mm rigging points and optional hardware.

Tannoy/TGI North America, Inc.

The iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact.

For exceptionally low frequency performance, the iQ 18B subwoofer is specifically engineered to partner the iQ 10C or iQ10 PC to provide a full range, high output, high definition sound reinforcement system of immense impact. The cabinet profiles of all models are identical and are so designed as to enable the system to be installed effectively in array configurations; either stacked or flown using the 10mm rigging points and optional hardware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iQ18B
Product Name Cabinet Style Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details