Visual Sound, Inc. Single Cabinet Full Range Loudspeaker iQ10/15

Description
Tannoy/TGI North America, Inc. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm horn loaded bass driver. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm (15.00") horn loaded bass driver. The high efficiency bass driver, functioning from 50Hz to 180Hz (+/-3dB) or 43Hz (-10dB), delivers high definition sound reinforcement at low frequencies and is optimally designed to acoustically match the iQ10 HF/MF section. The bass drive unit is mounted in the lower section of the enclosure and is horn-loaded to optimise efficiency and further enhance LF output.The system may be installed in the standard LF and passive HF/MF bi-amp configuration or alternatively set up in fully tri-amp mode.
Description
Tannoy/TGI North America, Inc. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm horn loaded bass driver. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm (15.00") horn loaded bass driver. The high efficiency bass driver, functioning from 50Hz to 180Hz (+/-3dB) or 43Hz (-10dB), delivers high definition sound reinforcement at low frequencies and is optimally designed to acoustically match the iQ10 HF/MF section. The bass drive unit is mounted in the lower section of the enclosure and is horn-loaded to optimise efficiency and further enhance LF output.The system may be installed in the standard LF and passive HF/MF bi-amp configuration or alternatively set up in fully tri-amp mode.

Suppliers

Company
Product
Description
Supplier Links
Single Cabinet Full Range Loudspeaker - iQ10/15 - Visual Sound, Inc.
Broomall, PA, USA
Single Cabinet Full Range Loudspeaker
iQ10/15
Single Cabinet Full Range Loudspeaker iQ10/15
Tannoy/TGI North America, Inc. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm horn loaded bass driver. The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm (15.00") horn loaded bass driver. The high efficiency bass driver, functioning from 50Hz to 180Hz (+/-3dB) or 43Hz (-10dB), delivers high definition sound reinforcement at low frequencies and is optimally designed to acoustically match the iQ10 HF/MF section. The bass drive unit is mounted in the lower section of the enclosure and is horn-loaded to optimise efficiency and further enhance LF output.The system may be installed in the standard LF and passive HF/MF bi-amp configuration or alternatively set up in fully tri-amp mode.

Tannoy/TGI North America, Inc.

The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm horn loaded bass driver.

The iQ10/15 is a single cabinet full range system incorporating a 250mm (10.00") version of Tannoy's unique, point source, constant directivity PowerDual™ driver and a 380mm (15.00") horn loaded bass driver. The high efficiency bass driver, functioning from 50Hz to 180Hz (+/-3dB) or 43Hz (-10dB), delivers high definition sound reinforcement at low frequencies and is optimally designed to acoustically match the iQ10 HF/MF section. The bass drive unit is mounted in the lower section of the enclosure and is horn-loaded to optimise efficiency and further enhance LF output.The system may be installed in the standard LF and passive HF/MF bi-amp configuration or alternatively set up in fully tri-amp mode.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iQ10/15
Product Name Single Cabinet Full Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Speaker - JC80WP-4T70 - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3382 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details