MISCO Speaker JC80WP-4T70

Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 4, 2, 1, .5, 25, .13 Watts;
Datasheet
Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 4, 2, 1, .5, 25, .13 Watts;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC80WP-4T70 - MISCO
Minneapolis, MN, USA
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 4, 2, 1, .5, 25, .13 Watts;

Key Features:

  • 8" (205 Mm), 8 Ohm
  • Extended Range Music And Voice, 15 Watt
  • Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 4, 2, 1, .5, 25, .13 Watts;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC80WP-4T70
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - LC8W-7B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details