Visual Sound, Inc. Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE NU1000

Description
Behringer Audio iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany
Description
Behringer Audio iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Suppliers

Company
Product
Description
Supplier Links
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier - iNUKE NU1000 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier
iNUKE NU1000
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier iNUKE NU1000
Behringer Audio iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Behringer Audio

iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies.

iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come.
We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses.
When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts.

  • Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 7 lbs / 3.3 kg
  • Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup
  • Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption
  • "Zero-Attack" limiters offer maximum output level with reliable overload protection
  • Built-in Subwoofer/Satellite crossover for perfect subwoofer operation
  • Detented and illuminated gain controls for precise level setting
  • Precise 4-segment Signal and Limit LEDs to monitor performance
  • XLR and 1/4'' TRS combination input connectors for compatibility with any source
  • Professional twist-lock speaker connectors for ultimate reliability
  • Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show
  • "Back-to-front" ventilation system prevents thermal buildup for reliable operation
  • High-quality components and exceptionally rugged construction ensure long life
  • Conceived and designed by BEHRINGER Germany
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number iNUKE NU1000
Product Name Ultra-Lightweight, High-Density 1000-Watt Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details