Visual Sound, Inc. Impulse® 652S (Pair) Molded Two-Way Loudspeaker Impulse 652S

Description
Peavey Electronics This magnetic shielded, all-weather 2-way speaker system is excellent as a video monitor and is perfect for any application from foreground music to speech reinforcement. The Impulse® 652S has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel or multi-speaker sound systems are required. This speaker utilizes a 6 1/2 inch high compliance woofer and a 19 mm titanium tweeter and will provide up to 110 dB SPL and handle up to 350 watts program. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With 12 threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available only in black and is sold in pairs. Magnetically shielded 2-way system 6.5 inch woofer and a .75 inch titanium tweeter 12 threaded mounting points Magnetically shielded for use next to video monitors and weather resistant for outdoor use 60 Hz to 18 kHz 91 dB at 1W/1m 4 ohms
Description
Peavey Electronics This magnetic shielded, all-weather 2-way speaker system is excellent as a video monitor and is perfect for any application from foreground music to speech reinforcement. The Impulse® 652S has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel or multi-speaker sound systems are required. This speaker utilizes a 6 1/2 inch high compliance woofer and a 19 mm titanium tweeter and will provide up to 110 dB SPL and handle up to 350 watts program. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With 12 threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available only in black and is sold in pairs. Magnetically shielded 2-way system 6.5 inch woofer and a .75 inch titanium tweeter 12 threaded mounting points Magnetically shielded for use next to video monitors and weather resistant for outdoor use 60 Hz to 18 kHz 91 dB at 1W/1m 4 ohms

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Impulse® 652S (Pair) Molded Two-Way Loudspeaker
Impulse 652S
Impulse® 652S (Pair) Molded Two-Way Loudspeaker Impulse 652S
Peavey Electronics This magnetic shielded, all-weather 2-way speaker system is excellent as a video monitor and is perfect for any application from foreground music to speech reinforcement. The Impulse® 652S has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel or multi-speaker sound systems are required. This speaker utilizes a 6 1/2 inch high compliance woofer and a 19 mm titanium tweeter and will provide up to 110 dB SPL and handle up to 350 watts program. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With 12 threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available only in black and is sold in pairs. Magnetically shielded 2-way system 6.5 inch woofer and a .75 inch titanium tweeter 12 threaded mounting points Magnetically shielded for use next to video monitors and weather resistant for outdoor use 60 Hz to 18 kHz 91 dB at 1W/1m 4 ohms

Peavey Electronics

This magnetic shielded, all-weather 2-way speaker system is excellent as a video monitor and is perfect for any application from foreground music to speech reinforcement. The Impulse® 652S has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel or multi-speaker sound systems are required. This speaker utilizes a 6 1/2 inch high compliance woofer and a 19 mm titanium tweeter and will provide up to 110 dB SPL and handle up to 350 watts program. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With 12 threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available only in black and is sold in pairs.

  • Magnetically shielded 2-way system
  • 6.5 inch woofer and a .75 inch titanium tweeter
  • 12 threaded mounting points
  • Magnetically shielded for use next to video monitors and weather resistant for outdoor use
  • 60 Hz to 18 kHz
  • 91 dB at 1W/1m
  • 4 ohms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 652S
Product Name Impulse® 652S (Pair) Molded Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - CI-22748-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers