Visual Sound, Inc. 15 Inch Two-Way Molded PA Enclosure (Black) with 8 Ohms Impedance Impulse 1015 (8 Ohm) - Black

Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 15 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system will provide up to 133 dB SPL and can be used on the floor, speaker stand or be flown via top and bottom flying points. 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom 1000 Watts program 2000 Watts peak One 15 inch Black Widow® woofer (1508-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Available in black Response: 60 Hz to 18 kHz, +/- 3 dB Sensitivity: 100 dB SPL at 1W/1m Black available in 4 or 8 Ohms Cover available
Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 15 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system will provide up to 133 dB SPL and can be used on the floor, speaker stand or be flown via top and bottom flying points. 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom 1000 Watts program 2000 Watts peak One 15 inch Black Widow® woofer (1508-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Available in black Response: 60 Hz to 18 kHz, +/- 3 dB Sensitivity: 100 dB SPL at 1W/1m Black available in 4 or 8 Ohms Cover available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15 Inch Two-Way Molded PA Enclosure (Black) with 8 Ohms Impedance
Impulse 1015 (8 Ohm) - Black
15 Inch Two-Way Molded PA Enclosure (Black) with 8 Ohms Impedance Impulse 1015 (8 Ohm) - Black
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 15 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system will provide up to 133 dB SPL and can be used on the floor, speaker stand or be flown via top and bottom flying points. 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom 1000 Watts program 2000 Watts peak One 15 inch Black Widow® woofer (1508-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Available in black Response: 60 Hz to 18 kHz, +/- 3 dB Sensitivity: 100 dB SPL at 1W/1m Black available in 4 or 8 Ohms Cover available

Peavey Electronics

Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 15 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system will provide up to 133 dB SPL and can be used on the floor, speaker stand or be flown via top and bottom flying points.

  • 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom
  • 1000 Watts program
  • 2000 Watts peak
  • One 15 inch Black Widow® woofer (1508-8 SPS BWX)
  • RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn
  • Sound Guard™ high frequency driver protection circuit
  • Available in black
  • Response: 60 Hz to 18 kHz, +/- 3 dB
  • Sensitivity: 100 dB SPL at 1W/1m
  • Black available in 4 or 8 Ohms
  • Cover available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 1015 (8 Ohm) - Black
Product Name 15 Inch Two-Way Molded PA Enclosure (Black) with 8 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 30 watts
Sensitivity 87 dB
Resonance Frequency 66 Hz
View Details
2 suppliers