Visual Sound, Inc. 12 Inch Two-Way Molded PA Enclosure (White) with 8 Ohms Impedance Impulse 1012 (8 Ohm) - White

Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1000 watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 8 ohms Available in white Black version also available in 4 ohms
Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1000 watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 8 ohms Available in white Black version also available in 4 ohms

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch Two-Way Molded PA Enclosure (White) with 8 Ohms Impedance
Impulse 1012 (8 Ohm) - White
12 Inch Two-Way Molded PA Enclosure (White) with 8 Ohms Impedance Impulse 1012 (8 Ohm) - White
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1000 watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-8 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 8 ohms Available in white Black version also available in 4 ohms

Peavey Electronics

Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points.

  • 1000 watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom
  • One 12 inch Black Widow® woofer (1208-8 SPS BWX)
  • RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn
  • Sound Guard™ high frequency driver protection circuit
  • Response: 72 Hz to 18 kHz
  • Sensitivity: 99 dB (1W at 1m)
  • Impedance: 8 ohms
  • Available in white
  • Black version also available in 4 ohms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 1012 (8 Ohm) - White
Product Name 12 Inch Two-Way Molded PA Enclosure (White) with 8 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - PROGRAMME 80 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 90 dB
View Details