Tymphany Corporation XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm XXLS-P835016

Description
Peerless Platinum Subwoofers (XXLS-P835016) XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm
Description
Peerless Platinum Subwoofers (XXLS-P835016) XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XXLS Subwoofer, 10
Cupertino, CA, USA
XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm
XXLS-P835016
XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm XXLS-P835016
Peerless Platinum Subwoofers (XXLS-P835016) XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm

Peerless Platinum Subwoofers (XXLS-P835016)
XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XXLS-P835016
Product Name XXLS Subwoofer, 10" (250 mm), black alu cone, alu basket, 4 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
Speakers - TC9FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 175 Hz
View Details