Visual Sound, Inc. 12 Inch Two-Way Molded PA Enclosure (Black) with 4 Ohms Impedance Impulse 1012 (4 Ohm) - Black

Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1400 Watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-4 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 4 Ohms Also available in 8 Ohms
Description
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1400 Watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-4 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 4 Ohms Also available in 8 Ohms

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch Two-Way Molded PA Enclosure (Black) with 4 Ohms Impedance
Impulse 1012 (4 Ohm) - Black
12 Inch Two-Way Molded PA Enclosure (Black) with 4 Ohms Impedance Impulse 1012 (4 Ohm) - Black
Peavey Electronics Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points. 1400 Watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom One 12 inch Black Widow® woofer (1208-4 SPS BWX) RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn Sound Guard™ high frequency driver protection circuit Response: 72 Hz to 18 kHz Sensitivity: 99 dB (1W at 1m) Impedance: 4 Ohms Also available in 8 Ohms

Peavey Electronics

Ultra-high performance from a weather-resistant, two-way (full-range or bi-ampable) speaker system that will provide up to 133 dB SPL. This system provides high power handling capability while maintaining a smooth, yet clear response. The elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. This system is comprised of a 12 inch Black Widow® woofer with a Kevlar® impregnated cone (with a specially treated surround) and a RX™ 22 two inch titanium compression driver coupled to a constant directivity horn with Sound Guard™ high frequency driver protection. Connections are made via two parallel 1/4 inch phone jacks for daisy-chaining and a switchable 4-pin Neutrik® Speakon® connector. This system can be used on the floor, speaker stand or be flown via top and bottom flying points.

  • 1400 Watt, 2-way weather resistant enclosure with molded-in stand adapter and flying points on the top and bottom
  • One 12 inch Black Widow® woofer (1208-4 SPS BWX)
  • RX™ 22 compression driver coupled with a molded-in 90 degree x 45 degree constant directivity horn
  • Sound Guard™ high frequency driver protection circuit
  • Response: 72 Hz to 18 kHz
  • Sensitivity: 99 dB (1W at 1m)
  • Impedance: 4 Ohms
  • Also available in 8 Ohms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 1012 (4 Ohm) - Black
Product Name 12 Inch Two-Way Molded PA Enclosure (Black) with 4 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.3000 watts
Maximum Power 0.2500 watts
Sensitivity 70 dB
View Details